Pomona Electronics Jacks, Plugs 2142-6

Description
Banana Jack Connector Miniature Turret Blue
Request a Quote Datasheet
Description
Banana Jack Connector Miniature Turret Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1960-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1960-ND
Jacks, Plugs 501-1960-ND
Banana Jack Connector Miniature Turret Blue

Banana Jack Connector Miniature Turret Blue

Buy Now Datasheet
Banana Jack, 5A, Turret, Blue; Gender Pomona - 55H8848 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 5A, Turret, Blue; Gender Pomona
55H8848
Banana Jack, 5A, Turret, Blue; Gender Pomona 55H8848
BANANA JACK, 5A, TURRET, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

BANANA JACK, 5A, TURRET, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site
Banana Jack, Miniature, Turret, 5A, Blue; Gender Pomona - 78Y6887 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, Miniature, Turret, 5A, Blue; Gender Pomona
78Y6887
Banana Jack, Miniature, Turret, 5A, Blue; Gender Pomona 78Y6887
BANANA JACK, MINIATURE, TURRET, 5A, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

BANANA JACK, MINIATURE, TURRET, 5A, BLUE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site Datasheet
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 5 A; Brass; Polycarbonate - 70197912 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 5 A; Brass; Polycarbonate
70197912
Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 5 A; Brass; Polycarbonate 70197912
Gold Plated Finish, 5 A, Brass Body , Insulated Miniature Banana Jack Closed entry 2.64 mm (0.104) dia. jack. Mounts in panels up to 6.35 mm (0.250) thick. Nickel plated 8-32 hex nut and lockwasher included. Material: Brass. Finish: Gold plated Insulation: Polycarbonate. Rating: 1500 WVDC, 5 amps, +115°C. (+239°F). max.

Gold Plated Finish, 5 A, Brass Body , Insulated Miniature Banana Jack
Closed entry 2.64 mm (0.104) dia. jack. Mounts in panels up to 6.35 mm (0.250) thick. Nickel plated 8-32 hex nut and lockwasher included. Material: Brass. Finish: Gold plated Insulation: Polycarbonate. Rating: 1500 WVDC, 5 amps, +115°C. (+239°F). max.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1960-ND 55H8848 70197912
Product Name Jacks, Plugs Banana Jack, 5A, Turret, Blue; Gender Pomona Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 5 A; Brass; Polycarbonate
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products