Banana Jack Connector Miniature Turret Green
BANANA JACK, 5A, TURRET, GREEN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes
Gold Plated Finish, 5 A, Brass Body , Insulated Miniature Banana Jack
Closed entry 2.64 mm (0.104) dia. jack. Mounts in panels up to 6.35 mm (0.250) thick. Nickel plated 8-32 hex nut and lockwasher included. Material: Brass. Finish: Gold plated Insulation: Polycarbonate. Rating: 1500 WVDC, 5 amps, +115°C. (+239°F). max.
CONN BANANA JACK MINI TURRET GRN
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1959-ND | 94F744 | 70197911 | 2142-5 |
| Product Name | Jacks, Plugs | Banana Jack, 5A, Turret, Green; Gender Pomona | Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 5 A; Brass; Polycarbonate | Jacks, Plugs |
| Gender | Female / Jack | Female / Jack | Female / Jack |