Pomona Electronics Jacks, Plugs 2142-4

Description
Banana Jack Connector Miniature Turret Yellow
Request a Quote Datasheet
Description
Banana Jack Connector Miniature Turret Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1695-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1695-ND
Jacks, Plugs 501-1695-ND
Banana Jack Connector Miniature Turret Yellow

Banana Jack Connector Miniature Turret Yellow

Buy Now Datasheet
Jacks, Plugs - 2142-4 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
2142-4
Jacks, Plugs 2142-4
CONN BANANA JACK MINI TURRET YLW

CONN BANANA JACK MINI TURRET YLW

Supplier's Site Datasheet
Banana Jack, 5A, Turret, Yellow; Gender Pomona - 94F743 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 5A, Turret, Yellow; Gender Pomona
94F743
Banana Jack, 5A, Turret, Yellow; Gender Pomona 94F743
BANANA JACK, 5A, TURRET, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

BANANA JACK, 5A, TURRET, YELLOW; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Yellow; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1695-ND 2142-4 94F743
Product Name Jacks, Plugs Jacks, Plugs Banana Jack, 5A, Turret, Yellow; Gender Pomona
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products