Pomona Electronics Jacks, Plugs 2142-3

Description
Banana Jack Connector Miniature Turret Orange
Request a Quote Datasheet
Description
Banana Jack Connector Miniature Turret Orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1957-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1957-ND
Jacks, Plugs 501-1957-ND
Banana Jack Connector Miniature Turret Orange

Banana Jack Connector Miniature Turret Orange

Buy Now Datasheet
Banana Jack, 5A, Turret, Orange; Gender Pomona - 94F742 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 5A, Turret, Orange; Gender Pomona
94F742
Banana Jack, 5A, Turret, Orange; Gender Pomona 94F742
BANANA JACK, 5A, TURRET, ORANGE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Orange; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

BANANA JACK, 5A, TURRET, ORANGE; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Orange; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1957-ND 94F742
Product Name Jacks, Plugs Banana Jack, 5A, Turret, Orange; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-719-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details