Banana Jack Connector Miniature Turret Red
CONN BANANA JACK MINI TURRET RED
Gold Plated Finish, 5 A, Brass Body , Insulated Miniature Banana Jack
Closed entry 2.64 mm (0.104) dia. jack. Mounts in panels up to 6.35 mm (0.250) thick. Nickel plated 8-32 hex nut and lockwasher included. Material: Brass. Finish: Gold plated Insulation: Polycarbonate. Rating: 1500 WVDC, 5 amps, +115°C. (+239°F). max.
BANANA JACK, 5A, TURRET, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:5A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 501-1851-ND | 2142-2 | 70197908 | 73C7290 |
| Product Name | Jacks, Plugs | Jacks, Plugs | Jack, Banana; Banana Jack; 30 VAC/60 VDC (Max.); 5 A; Brass; Polycarbonate; Red | Banana Jack, 5A, Turret, Red; Gender Pomona |
| Gender | Female / Jack | Female / Jack | Female / Jack |