Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
POMONA ELECTRONICS
2142-2# -- MINI B-JACK BULK PACK (RED) POMONA
Pomona Electronics
Mini B-Jack Bulk Pack (Red) Pomona
2142-2#
Description
MINI B-JACK BULK PACK (RED)
Newark, An Avnet Company
ODG (Origin Data Global)
Done
Datasheet
Description
MINI B-JACK BULK PACK (RED)
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Mini B-Jack Bulk Pack (Red) Pomona
72M5107
Mini B-Jack Bulk Pack (Red) Pomona
72M5107
MINI B-JACK BULK PACK (RED)
MINI B-JACK BULK PACK (RED)
Supplier's Site
ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
2142-2#
Jacks, Plugs
2142-2#
MINI B-JACK PACK (RED)
MINI B-JACK PACK (RED)
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
ODG (Origin Data Global)
Product Category
Electrical Connectors
Electrical Connectors
Product Number
72M5107
2142-2#
Product Name
Mini B-Jack Bulk Pack (Red) Pomona
Jacks, Plugs
Gender
Female / Jack
Unlock Full Specs
to access all available technical data
Similar Products
MPF Products, INC.
MS Series Vacuum Side Connector, 10 pin, 1000V, 5A,
A8276-3-CN
View Details
Rego Electronics Inc.
Mini DIN Jack 1x1 Port 3 Positions
80203-508B3L
Specs
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Harwin Plc
Spare Screw-Lok for Metal Backshell, Gecko-SL/MT
G125-4440000
View Details
Schmersal Inc.
Connector/Terminal/Pin
101183075
View Details