Pomona Electronics Banana and Tip Connector Adapters 2138-2

Description
Adapter Connector Banana Jack To Banana Plug, Miniature Red
Request a Quote Datasheet
Description
Adapter Connector Banana Jack To Banana Plug, Miniature Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana and Tip Connector Adapters - 501-1852-ND - DigiKey
Thief River Falls, MN, United States
Banana and Tip Connector Adapters
501-1852-ND
Banana and Tip Connector Adapters 501-1852-ND
Adapter Connector Banana Jack To Banana Plug, Miniature Red

Adapter Connector Banana Jack To Banana Plug, Miniature Red

Buy Now Datasheet
Swedesboro, NJ, United States
B-JACK/MINI PLUG 10/PK (RED)

B-JACK/MINI PLUG 10/PK (RED)

Buy Now
Adapter, Banana Jack To Mini Banana Plug, Red; Inter Series Connector A Pomona - 98F8784 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Banana Jack To Mini Banana Plug, Red; Inter Series Connector A Pomona
98F8784
Adapter, Banana Jack To Mini Banana Plug, Red; Inter Series Connector A Pomona 98F8784
ADAPTER, BANANA JACK TO MINI BANANA PLUG, RED; Inter Series Connector A:Banana; Convert From Positions:1Positions ; Convert From Gender:Jack; Inter Series Connector B:Mini Banana; Convert To Positions:1Positions ; Product Range:- RoHS Compliant: Yes

ADAPTER, BANANA JACK TO MINI BANANA PLUG, RED; Inter Series Connector A:Banana; Convert From Positions:1Positions; Convert From Gender:Jack; Inter Series Connector B:Mini Banana; Convert To Positions:1Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; Banana Jack to Banana Plug; 2500 VDC; 5 A; Nickel Plated; Red; 50 de - 70197076 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Banana Jack to Banana Plug; 2500 VDC; 5 A; Nickel Plated; Red; 50 de
70197076
Connector; Banana Jack to Banana Plug; 2500 VDC; 5 A; Nickel Plated; Red; 50 de 70197076
Standard Banana Jack to Miniature Banana Plug Connector, 2500 VDC Operating Voltage Permits standard banana plug to be used with equipment having miniature banana jacks Jack insulation material acrylonitrile-butadi ene-styrene.

Standard Banana Jack to Miniature Banana Plug Connector, 2500 VDC Operating Voltage

  • Permits standard banana plug to be used with equipment having miniature banana jacks
    Jack insulation material acrylonitrile-butadiene-styrene.
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1852-ND 2138-2 98F8784 70197076
Product Name Banana and Tip Connector Adapters Adapter, Banana Jack To Mini Banana Plug, Red; Inter Series Connector A Pomona Connector; Banana Jack to Banana Plug; 2500 VDC; 5 A; Nickel Plated; Red; 50 de
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Straight Shrouded Banana Plug - 9386 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Straight
View Details