Pomona Electronics Box; Phenolic; Black; 0.69 in.; 1.44 in.; Pan Head 2105

Description
Pan Head Screws, Phenolic Box with Covers Black color Black Phenolic Housing Black XP Laminated Paper Base Phenolic Cover +150°C (+302°F) Max. Rating Two #2-56 Cover Screws Included
Datasheet
Description
Pan Head Screws, Phenolic Box with Covers Black color Black Phenolic Housing Black XP Laminated Paper Base Phenolic Cover +150°C (+302°F) Max. Rating Two #2-56 Cover Screws Included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box; Phenolic; Black; 0.69 in.; 1.44 in.; Pan Head - 70197906 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; Phenolic; Black; 0.69 in.; 1.44 in.; Pan Head
70197906
Box; Phenolic; Black; 0.69 in.; 1.44 in.; Pan Head 70197906
Pan Head Screws, Phenolic Box with Covers Black color Black Phenolic Housing Black XP Laminated Paper Base Phenolic Cover +150°C (+302°F) Max. Rating Two #2-56 Cover Screws Included

Pan Head Screws, Phenolic Box with Covers

  • Black color
  • Black Phenolic Housing
  • Black XP Laminated Paper Base Phenolic Cover
  • +150°C (+302°F) Max. Rating
  • Two #2-56 Cover Screws Included
Supplier's Site
Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona - 35F3529 - Newark, An Avnet Company
Chicago, IL, United States
Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona
35F3529
Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona 35F3529
BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:44.45mm; External Width - Metric:37mm; External Depth - Metric:18mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:44.45mm; External Width - Metric:37mm; External Depth - Metric:18mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70197906 35F3529
Product Name Box; Phenolic; Black; 0.69 in.; 1.44 in.; Pan Head Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products