Pomona Electronics Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona 2103

Description
BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:57.2mm; External Width - Metric:25mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:57.2mm; External Width - Metric:25mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona - 35F3527 - Newark, An Avnet Company
Chicago, IL, United States
Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona
35F3527
Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona 35F3527
BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:57.2mm; External Width - Metric:25mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

BOX, NON-CONDUCTIVE, PHENOLIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:57.2mm; External Width - Metric:25mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 35F3527
Product Name Box, Non-Conductive, Phenolic, Black; Enclosure Type Pomona
Length 2.25 inch (57.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBRU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
TK Series Enclosures - 130-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
4 suppliers