Superior Electric Transformer, Variable, 120V, 5A; Transformer Type Superior Electric 21-40

Description
TRANSFORMER, VARIABLE, 120V, 5A; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:-; Knob Rotation:CCW, CW RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, VARIABLE, 120V, 5A; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:-; Knob Rotation:CCW, CW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Variable, 120V, 5A; Transformer Type Superior Electric - 98F2489 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Variable, 120V, 5A; Transformer Type Superior Electric
98F2489
Transformer, Variable, 120V, 5A; Transformer Type Superior Electric 98F2489
TRANSFORMER, VARIABLE, 120V, 5A; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:-; Knob Rotation:CCW, CW RoHS Compliant: Yes

TRANSFORMER, VARIABLE, 120V, 5A; Transformer Type:Manually Operated; Construction Type:Open; No. of Phases:Single Phase; Frequency Range:50Hz / 60Hz; Input Voltage:120V; Output Voltage:140V; Output Current:-; Knob Rotation:CCW, CW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 98F2489
Product Name Transformer, Variable, 120V, 5A; Transformer Type Superior Electric
Other Transformer Types / Applications Single Phase Transformer
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.00E7 Hz
View Details
45 - 1200 MHz 1:1 SMT Transformer - RFXF0006H - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 4.50E7 to 1.20E9 Hz
View Details
PCB Transformers - 1734619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details