Pomona Electronics Enclosures; Enclosure Type Pomona 2099

Description
ENCLOSURES; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:57.2mm; External Width - Metric:25mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURES; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:57.2mm; External Width - Metric:25mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures; Enclosure Type Pomona - 77B1961 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures; Enclosure Type Pomona
77B1961
Enclosures; Enclosure Type Pomona 77B1961
ENCLOSURES; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:57.2mm; External Width - Metric:25mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

ENCLOSURES; Enclosure Type:Multipurpose; Enclosure Material:Phenolic; External Height - Metric:57.2mm; External Width - Metric:25mm; External Depth - Metric:25mm; IP Rating:-; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 77B1961
Product Name Enclosures; Enclosure Type Pomona
Length 2.25 inch (57.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details