Gems Sensors & Controls Flow Sensors 209876

Description
Gems Sensors 209876 Flow Sensor
Request a Quote Datasheet
Description
Gems Sensors 209876 Flow Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 607539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
607539
Flow Sensors 607539
Gems Sensors 209876 Flow Sensor

Gems Sensors 209876 Flow Sensor

Supplier's Site
Flow Sensor, 0.15Gpm, 8.6Bar, 3/8 Npt; Flow Rate Min Gems Sensors - 06R2341 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.15Gpm, 8.6Bar, 3/8 Npt; Flow Rate Min Gems Sensors
06R2341
Flow Sensor, 0.15Gpm, 8.6Bar, 3/8 Npt; Flow Rate Min Gems Sensors 06R2341
FLOW SENSOR, 0.15GPM, 8.6BAR, 3/8" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:8.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:9.53mm; Product Range:FS-380P Series; Accuracy:± 20%

FLOW SENSOR, 0.15GPM, 8.6BAR, 3/8" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:8.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:9.53mm; Product Range:FS-380P Series; Accuracy:± 20%

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 607539 06R2341
Product Name Flow Sensors Flow Sensor, 0.15Gpm, 8.6Bar, 3/8 Npt; Flow Rate Min Gems Sensors
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flow Turbine with Load Cell -  - HydraCheck Inc.
Specs
Meter Technology Turbine
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Process Cooling Water Stick - PCWR075BEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LNG - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details