Pomona Electronics Jacks, Plugs 2035-0

Description
Banana Plug, Double, Stackable Connector Miniature Solderless Black
Request a Quote Datasheet
Description
Banana Plug, Double, Stackable Connector Miniature Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1125-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1125-ND
Jacks, Plugs 501-1125-ND
Banana Plug, Double, Stackable Connector Miniature Solderless Black

Banana Plug, Double, Stackable Connector Miniature Solderless Black

Buy Now Datasheet
Double Miniature Banana Plug W/ Shorting Bar, 5A, Black; Gender Pomona - 16F1593 - Newark, An Avnet Company
Chicago, IL, United States
Double Miniature Banana Plug W/ Shorting Bar, 5A, Black; Gender Pomona
16F1593
Double Miniature Banana Plug W/ Shorting Bar, 5A, Black; Gender Pomona 16F1593
Double Miniature Banana Plug W/ Shorting Bar, 5A, Black; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Termination Type:- RoHS Compliant: Yes

Double Miniature Banana Plug W/ Shorting Bar, 5A, Black; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:2.5kV; Contact Plating:Gold Plated Contacts; Connector Colour:Black; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
Black Miniature Double Banana Plug WithShorting Bar - 70197899 - Allied Electronics, Inc.
Fort Worth, TX, USA
Black Miniature Double Banana Plug WithShorting Bar
70197899
Black Miniature Double Banana Plug WithShorting Bar 70197899
Upper: Miniature double banana jack. Brass, gold plated. Insulation : ABS. Lower: Miniature double banana plug. Spring: One piece heat treated beryllium copper, gold plated. Fits miniature 2.64 mm (0.104) dia. banana jack. Rating: 2500 WVDC, 5 amps, +50°C (+122°F) max.

Upper: Miniature double banana jack. Brass, gold plated. Insulation : ABS. Lower: Miniature double banana plug. Spring: One piece heat treated beryllium copper, gold plated. Fits miniature 2.64 mm (0.104) dia. banana jack. Rating: 2500 WVDC, 5 amps, +50°C (+122°F) max.

Supplier's Site
Jacks, Plugs - 2035-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
2035-0
Jacks, Plugs 2035-0
CONN DBL BAN PLUG STACK SLDRLESS

CONN DBL BAN PLUG STACK SLDRLESS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1125-ND 16F1593 70197899 2035-0
Product Name Jacks, Plugs Double Miniature Banana Plug W/ Shorting Bar, 5A, Black; Gender Pomona Black Miniature Double Banana Plug WithShorting Bar Jacks, Plugs
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data