LOAD-PAK part number 20173 is a solid-state, non-intrinsically safe relay with SPST normally open operation, rated for AC loads up to 5 amperes and operating voltage ranges of 24 to 260 VAC. It features a compact, totally encapsulated polysulfone body with panel mounting dimensions of 2-3/4 inches by 1 inch, and includes built-in transient protection. The unit is actuated by dry contact sensors with a maximum sensor current of 20 mA and allows a maximum circuit resistance of 4 kΩ at nominal voltage. Leakage current through the load terminal is 12 mA at 240 VAC. It operates reliably in temperatures from 0°C to 48.9°C and is designed to amplify the load-handling capability of low-current sensors.
RELAY, SAFETY, SPST-NO, 260VAC, 5A; Coil Voltage:260VAC; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 02H3005 |
| Product Name | Relay, Safety, Spst-No, 260Vac, 5A; Coil Voltage Gems Sensors |
| Channels | Single Throw |