Keithley Instruments, Inc. Analyzer 2015

Description
The 2015 is a used analyzer from Keithley. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: THD, THD+Noise, and SINAD measurements 20 Hz–20 kHz sine wave generator Fast frequency sweeps 4Vrms single-ended or 8Vrms differential output Individual harmonic magnitude measurements 5 standard audio shaping filters 13 DMM functions (6½ digits) GPIB and RS -232 interfaces Fast frequency sweep times-Minimizes test times and reduces test costs Audio meter and DMM meter-1 instrument instead of 2 in a rack saves space and capital costs Time domain and frequency domain measurements in one low cost instrument-Combine specialized audio measurements with accurate voltage, current, and resistance measurements Applications: Wireless communication device audio quality testing Component linearity testing Lighting and ballast THD limit conformance testing Telephone and automotive speaker testing The Keithley 2015 Total Harmonic Distortion Multimeter combines audio band quality measurements with a full function 6-1/2-digit DMM. This multimeter computes Total Harmonic Distortion (THD), THD+noise, SINAD, and individual harmonics. It has programmable audio-band sine wave sources for generating stimulus signals. A second source output, the inverse of the first output, combined with the first output, provides a differential source output. The Keithley 2015 has a 4Vrms single-ended output and an 8Vrms differential source output. It contains programmable low-pass and high-pass filters that can be combined to form a bandpass filter. In addition, five standard communication filters (CCITT, CCIR, C-message, A-weighting, and CCIR/ARM) are available for shaping the input signal for audio and telecommunications applications. The 2015 is optimized for minimizing production test time. This instrument can execute a sweep of 30 frequencies and output both voltage and THD at each frequency in only 1.1 seconds. All this audio measurement capability is combined with a DMM so that one instrument can replace two instruments in a test system.
Datasheet
Description
The 2015 is a used analyzer from Keithley. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: THD, THD+Noise, and SINAD measurements 20 Hz–20 kHz sine wave generator Fast frequency sweeps 4Vrms single-ended or 8Vrms differential output Individual harmonic magnitude measurements 5 standard audio shaping filters 13 DMM functions (6½ digits) GPIB and RS -232 interfaces Fast frequency sweep times-Minimizes test times and reduces test costs Audio meter and DMM meter-1 instrument instead of 2 in a rack saves space and capital costs Time domain and frequency domain measurements in one low cost instrument-Combine specialized audio measurements with accurate voltage, current, and resistance measurements Applications: Wireless communication device audio quality testing Component linearity testing Lighting and ballast THD limit conformance testing Telephone and automotive speaker testing The Keithley 2015 Total Harmonic Distortion Multimeter combines audio band quality measurements with a full function 6-1/2-digit DMM. This multimeter computes Total Harmonic Distortion (THD), THD+noise, SINAD, and individual harmonics. It has programmable audio-band sine wave sources for generating stimulus signals. A second source output, the inverse of the first output, combined with the first output, provides a differential source output. The Keithley 2015 has a 4Vrms single-ended output and an 8Vrms differential source output. It contains programmable low-pass and high-pass filters that can be combined to form a bandpass filter. In addition, five standard communication filters (CCITT, CCIR, C-message, A-weighting, and CCIR/ARM) are available for shaping the input signal for audio and telecommunications applications. The 2015 is optimized for minimizing production test time. This instrument can execute a sweep of 30 frequencies and output both voltage and THD at each frequency in only 1.1 seconds. All this audio measurement capability is combined with a DMM so that one instrument can replace two instruments in a test system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer 2015
The 2015 is a used analyzer from Keithley. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: THD, THD+Noise, and SINAD measurements 20 Hz–20 kHz sine wave generator Fast frequency sweeps 4Vrms single-ended or 8Vrms differential output Individual harmonic magnitude measurements 5 standard audio shaping filters 13 DMM functions (6½ digits) GPIB and RS -232 interfaces Fast frequency sweep times-Minimizes test times and reduces test costs Audio meter and DMM meter-1 instrument instead of 2 in a rack saves space and capital costs Time domain and frequency domain measurements in one low cost instrument-Combine specialized audio measurements with accurate voltage, current, and resistance measurements Applications: Wireless communication device audio quality testing Component linearity testing Lighting and ballast THD limit conformance testing Telephone and automotive speaker testing The Keithley 2015 Total Harmonic Distortion Multimeter combines audio band quality measurements with a full function 6-1/2-digit DMM. This multimeter computes Total Harmonic Distortion (THD), THD+noise, SINAD, and individual harmonics. It has programmable audio-band sine wave sources for generating stimulus signals. A second source output, the inverse of the first output, combined with the first output, provides a differential source output. The Keithley 2015 has a 4Vrms single-ended output and an 8Vrms differential source output. It contains programmable low-pass and high-pass filters that can be combined to form a bandpass filter. In addition, five standard communication filters (CCITT, CCIR, C-message, A-weighting, and CCIR/ARM) are available for shaping the input signal for audio and telecommunications applications. The 2015 is optimized for minimizing production test time. This instrument can execute a sweep of 30 frequencies and output both voltage and THD at each frequency in only 1.1 seconds. All this audio measurement capability is combined with a DMM so that one instrument can replace two instruments in a test system.

The 2015 is a used analyzer from Keithley. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • THD, THD+Noise, and SINAD measurements
  • 20 Hz–20 kHz sine wave generator
  • Fast frequency sweeps
  • 4Vrms single-ended or 8Vrms differential output
  • Individual harmonic magnitude measurements
  • 5 standard audio shaping filters
  • 13 DMM functions (6½ digits)
  • GPIB and RS -232 interfaces
  • Fast frequency sweep times-Minimizes test times and reduces test costs
  • Audio meter and DMM meter-1 instrument instead of 2 in a rack saves space and capital costs
  • Time domain and frequency domain measurements in one low cost instrument-Combine specialized audio measurements with accurate voltage, current, and resistance measurements

Applications:

  • Wireless communication device audio quality testing
  • Component linearity testing
  • Lighting and ballast THD limit conformance testing
  • Telephone and automotive speaker testing

The Keithley 2015 Total Harmonic Distortion Multimeter combines audio band quality measurements with a full function 6-1/2-digit DMM. This multimeter computes Total Harmonic Distortion (THD), THD+noise, SINAD, and individual harmonics. It has programmable audio-band sine wave sources for generating stimulus signals. A second source output, the inverse of the first output, combined with the first output, provides a differential source output. The Keithley 2015 has a 4Vrms single-ended output and an 8Vrms differential source output.

It contains programmable low-pass and high-pass filters that can be combined to form a bandpass filter. In addition, five standard communication filters (CCITT, CCIR, C-message, A-weighting, and CCIR/ARM) are available for shaping the input signal for audio and telecommunications applications. The 2015 is optimized for minimizing production test time. This instrument can execute a sweep of 30 frequencies and output both voltage and THD at each frequency in only 1.1 seconds. All this audio measurement capability is combined with a DMM so that one instrument can replace two instruments in a test system.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 2015
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1032T 3.2GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1032T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details