The 2001-TSCAN is a switch card from Keithley.
Additional Features:
Nine analog input channels
Scan up to 43 channels per second
Built-in temperature reference for thermocouple cold-junction compensation
Suitable for general-purpose measurements of voltage, resistance, and frequency
500nV–125V signal range
When installed in a 2000, 2001, 2002, or 2010 DMM, the Model 2001-TCSCAN provides up to nine channels of cold-junction compensated temperature measurements and/or voltage, resistance, and frequency measurements. When the card is installed in the 2001 or 2002, the DMM will linearize type J, K, E, R, S, B, and T thermocouples automatically. The Model 2000 DMM provides built-in support for J, K, and T-type thermocouples. The Model 2010 has built-in support for J, K, T, and N thermocouples. Readings are output directly in the user’s choice of Celsius, Fahrenheit, or Kelvin scales. Total system accuracy is 0.65°C (with Type J TCs). When used with the 2001, 2002, or 2010, the 2001-TCSCAN can also measure temperature directly using 2- or 4-wire RTDs.
The 2001-TSCAN is a switch card from Keithley.
Additional Features:
- Nine analog input channels
- Scan up to 43 channels per second
- Built-in temperature reference for thermocouple cold-junction compensation
- Suitable for general-purpose measurements of voltage, resistance, and frequency
- 500nV–125V signal range
When installed in a 2000, 2001, 2002, or 2010 DMM, the Model 2001-TCSCAN provides up to nine channels of cold-junction compensated temperature measurements and/or voltage, resistance, and frequency measurements. When the card is installed in the 2001 or 2002, the DMM will linearize type J, K, E, R, S, B, and T thermocouples automatically. The Model 2000 DMM provides built-in support for J, K, and T-type thermocouples. The Model 2010 has built-in support for J, K, T, and N thermocouples. Readings are output directly in the user’s choice of Celsius, Fahrenheit, or Kelvin scales. Total system accuracy is 0.65°C (with Type J TCs). When used with the 2001, 2002, or 2010, the 2001-TCSCAN can also measure temperature directly using 2- or 4-wire RTDs.