The 2000-SCAN-20 is a switch card from Keithley.
Additional Features:
Scanner card for the Model 2000-20
20 channels of 2-pole relay input
All channels configurable to 4-pole
Multiplex one of twenty 2-pole or one of ten 4-pole channels into a Model 2000-20 Multimeter
Relay Type: Latching electromechanical
Actuation Time: <3.5ms
Capabilities: Multiplex one of twenty 2-pole or one of ten 4-pole signals into DMM
Inputs Maximum Signal Level:
DC Signals: 60V DC, 0.5A switched, 30VA maximum (resistive load)
AC Signals: 30V AC rms or 42.4V AC peak, 100kHz maximum, 0.5A switched, 15VA maximum (resistive load)
Contact Life: >105 operations at maximum signal level; >10λ8 operations cold switching
Contact Resistance: <1.5ω at end of contact life
Contact Potential: <±1μV typical per contact, 2μV max. <±1μV typical per contact pair, 2μV max
Connector Type: 44 pin male D-subminiature
Isolation Between Any Two Terminals: >10λ8ω, <75pF
Isolation Between Any Terminal and Earth: >1λ8ω, <150pF
Common Mode Voltage: 42.4VAC peak; 60VDC between any terminal and earth
Maximum Voltage Between Any Two Terminals: 42.4VAC peak, 60VDC
Maximum Voltage Between Any Terminal and Model 2000 Input LO: 42.4VAC peak, 60VDC
Operating Environment: Specified for 0°C to 50°C. Specified to 80% R.H. at 35°C
Storage Environment: –40°C to 70°C.
Dimensions: 21mm high × 72mm wide × 221mm deep (0.83 in. × 2.83 in. × 8.7 in.). Adds 0.3kg (7 oz.)
The Keithley 2000-SCAN-20 is a 20-Channel scanner card designed for use exclusively with the Model 2000-20.
The 2000-SCAN-20 is a switch card from Keithley.
Additional Features:
- Scanner card for the Model 2000-20
- 20 channels of 2-pole relay input
- All channels configurable to 4-pole
- Multiplex one of twenty 2-pole or one of ten 4-pole channels into a Model 2000-20 Multimeter
- Relay Type: Latching electromechanical
- Actuation Time: <3.5ms
- Capabilities: Multiplex one of twenty 2-pole or one of ten 4-pole signals into DMM
- Inputs Maximum Signal Level:
- DC Signals: 60V DC, 0.5A switched, 30VA maximum (resistive load)
- AC Signals: 30V AC rms or 42.4V AC peak, 100kHz maximum, 0.5A switched, 15VA maximum (resistive load)
- Contact Life: >105 operations at maximum signal level; >10Λ8 operations cold switching
- Contact Resistance: <1.5Ω at end of contact life
- Contact Potential: <±1μV typical per contact, 2μV max. <±1μV typical per contact pair, 2μV max
- Connector Type: 44 pin male D-subminiature
- Isolation Between Any Two Terminals: >10Λ8Ω, <75pF
- Isolation Between Any Terminal and Earth: >1Λ8Ω, <150pF
- Common Mode Voltage: 42.4VAC peak; 60VDC between any terminal and earth
- Maximum Voltage Between Any Two Terminals: 42.4VAC peak, 60VDC
- Maximum Voltage Between Any Terminal and Model 2000 Input LO: 42.4VAC peak, 60VDC
- Operating Environment: Specified for 0°C to 50°C. Specified to 80% R.H. at 35°C
- Storage Environment: –40°C to 70°C.
- Dimensions: 21mm high × 72mm wide × 221mm deep (0.83 in. × 2.83 in. × 8.7 in.). Adds 0.3kg (7 oz.)
The Keithley 2000-SCAN-20 is a 20-Channel scanner card designed for use exclusively with the Model 2000-20.