The 1AC-A1-II is a voltage detector from Fluke.
Features:
Continually tests its battery and circuit integrity with periodic double flash visual indication, using Fluke Voltbeat technology
Category IV-1000V overvoltage rated for added user protection
Voltage sensing ranges: 90V to 1000V AC; 45 Hz to 405 Hz; 24V to 1000V AC control circuit model
Rugged and reliable
Specifications:
Detector tip style - Blade or round, depending on model
Voltage sensing ranges - Nominally, 90 V AC to 1000 V AC or 200 V AC to 1000 V AC depending on model, 45 Hz to 405 Hz; also a 20 V to 90 V control circuit model
Agency approvals/listings - c CSA us, CE, C-Tick
Safety rating - 1000 V, CAT IV
IP rating - IP 40
Operating temperature range - -10 to 50 °C
Operating altitude - 3000 meters
Batteries - 2 AAA alkaline batteries
The Fluke 1AC-A1-II VoltAlert Electrical Tester, 90-1000V AC is easy to use - just touch the tip to a terminal strip, outlet, or cord. When the tip glows red and the unit beeps, you know there is voltage in the line. Electricians, maintenance, service, safety personnel, and homeowners can quickly test for energized circuits and defective grounds on the factory floor, in the shop, or at home.
The 1AC-A1-II is a voltage detector from Fluke.
Features:
- Continually tests its battery and circuit integrity with periodic double flash visual indication, using Fluke Voltbeat technology
- Category IV-1000V overvoltage rated for added user protection
- Voltage sensing ranges: 90V to 1000V AC; 45 Hz to 405 Hz; 24V to 1000V AC control circuit model
- Rugged and reliable
Specifications:
- Detector tip style - Blade or round, depending on model
- Voltage sensing ranges - Nominally, 90 V AC to 1000 V AC or 200 V AC to 1000 V AC depending on model, 45 Hz to 405 Hz; also a 20 V to 90 V control circuit model
- Agency approvals/listings - c CSA us, CE, C-Tick
- Safety rating - 1000 V, CAT IV
- IP rating - IP 40
- Operating temperature range - -10 to 50 °C
- Operating altitude - 3000 meters
- Batteries - 2 AAA alkaline batteries
The Fluke 1AC-A1-II VoltAlert Electrical Tester, 90-1000V AC is easy to use - just touch the tip to a terminal strip, outlet, or cord. When the tip glows red and the unit beeps, you know there is voltage in the line. Electricians, maintenance, service, safety personnel, and homeowners can quickly test for energized circuits and defective grounds on the factory floor, in the shop, or at home.