Gems Sensors & Controls Flow Sensors 197085

Description
Gems Sensors 197085 Flow Sensor
Request a Quote Datasheet
Description
Gems Sensors 197085 Flow Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 607537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
607537
Flow Sensors 607537
Gems Sensors 197085 Flow Sensor

Gems Sensors 197085 Flow Sensor

Supplier's Site
Flow Sensor, 2Gpm, 8.6Bar, 3/8 Npt; Flow Rate Min Gems Sensors - 02H2977 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 2Gpm, 8.6Bar, 3/8 Npt; Flow Rate Min Gems Sensors
02H2977
Flow Sensor, 2Gpm, 8.6Bar, 3/8 Npt; Flow Rate Min Gems Sensors 02H2977
FLOW SENSOR, 2GPM, 8.6BAR, 3/8" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:8.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:9.53mm; Product Range:FS-380P Series; Accuracy:± 20%

FLOW SENSOR, 2GPM, 8.6BAR, 3/8" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:8.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:9.53mm; Product Range:FS-380P Series; Accuracy:± 20%

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 607537 02H2977
Product Name Flow Sensors Flow Sensor, 2Gpm, 8.6Bar, 3/8 Npt; Flow Rate Min Gems Sensors
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Variable Area Flowmeter VA Master - FAM540 - ABB Measurement & Analytics
Specs
Meter Technology Variable Area
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; ANSI Class 150
View Details
Corrosion and UV Resistant PVC Calibration Column - CC1000EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
View Details
24GHz Radar Flow Meter With Large Range - HRF600 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Operating Temperature -31 to 158 F (-35 to 70 C)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details