The Flow Sensor, part number 02H2976, is designed for industrial applications, featuring a flow rate range of 0.25 GPM to 2.00 GPM and a maximum operating pressure of 8.6 bar (125 PSI). It is constructed from durable polypropylene, making it suitable for various environments, including HVAC, semiconductor, and medical applications. The sensor operates effectively within a temperature range of 0°F to 212°F (-18°C to +100°C) and has a set point accuracy of ±20%. The device utilizes a fixed setting type and includes a single-pole, single-throw (SPST) switch that activates at no flow. It is equipped with 24 to 26-inch polymeric leads for electrical termination and requires a filtration of 100 microns. The product is compatible with 3/8Aù NPT male and 1/4Aù quick disconnect fittings, allowing for versatile installation options.
FLOW SENSOR, 1.5GPM, 8.6BAR, 3/8" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:8.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:9.53mm; Product Range:FS-380P Series; Accuracy:± 20%
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | 607536 | 02H2976 |
| Product Name | Flow Sensors | Flow Sensor, 1.5Gpm, 8.6Bar, 3/8 Npt; Flow Rate Min Gems Sensors |
| Product Standards | RoHS |