Gems Sensors & Controls Flow Sensor, 1Gpm, 8.6Bar, 3/8 Npt; Flow Rate Min Gems Sensors 197083

Description
FLOW SENSOR, 1GPM, 8.6BAR, 3/8" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:8.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:9.53mm; Product Range:FS-380P Series; Accuracy:± 20%
Datasheet
Description
FLOW SENSOR, 1GPM, 8.6BAR, 3/8" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:8.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:9.53mm; Product Range:FS-380P Series; Accuracy:± 20%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 1Gpm, 8.6Bar, 3/8 Npt; Flow Rate Min Gems Sensors - 02H2975 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 1Gpm, 8.6Bar, 3/8 Npt; Flow Rate Min Gems Sensors
02H2975
Flow Sensor, 1Gpm, 8.6Bar, 3/8 Npt; Flow Rate Min Gems Sensors 02H2975
FLOW SENSOR, 1GPM, 8.6BAR, 3/8" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:8.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:9.53mm; Product Range:FS-380P Series; Accuracy:± 20%

FLOW SENSOR, 1GPM, 8.6BAR, 3/8" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:8.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:20%; Port Size:9.53mm; Product Range:FS-380P Series; Accuracy:± 20%

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 02H2975
Product Name Flow Sensor, 1Gpm, 8.6Bar, 3/8 Npt; Flow Rate Min Gems Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - ultrasonic-Flow-meters - 159300375 - Georg Fischer Piping Systems Ltd
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Multiphase flowmeter - VIS (Vega Isokinetic Sampling) - ABB Measurement & Analytics
Specs
Meter Technology Vega Isokinetic Sampling
Approvals ATEX
Process Media Type Liquid; Gas
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow XMT1000 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Steam Mass Flow Meters - InnovaMass® 240S -  - Sierra Instruments, Inc.
Specs
Meter Technology Vortex (Shedding) Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; Canadian Standards Association; CE,FM,FMC, IECEx, ISO 9001
View Details