Gems Sensors & Controls Flow Sensors 194762

Description
Gems Sensors 194762 Flow Sensor
Request a Quote Datasheet
Description
Gems Sensors 194762 Flow Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 9074050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
9074050
Flow Sensors 9074050
Gems Sensors 194762 Flow Sensor

Gems Sensors 194762 Flow Sensor

Supplier's Site
Flow Sensor, 8-60Gpm, 13.8Bar, 25.4Mm; Flow Rate Min Gems Sensors - 92C8746 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 8-60Gpm, 13.8Bar, 25.4Mm; Flow Rate Min Gems Sensors
92C8746
Flow Sensor, 8-60Gpm, 13.8Bar, 25.4Mm; Flow Rate Min Gems Sensors 92C8746
FLOW SENSOR, 8-60GPM, 13.8BAR, 25.4MM; Flow Rate Min:8GPM (US); Flow Rate Max:60GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Accuracy %:15%; Port Size:25.4mm; Product Range:RFO Series RoHS Compliant: No

FLOW SENSOR, 8-60GPM, 13.8BAR, 25.4MM; Flow Rate Min:8GPM (US); Flow Rate Max:60GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Accuracy %:15%; Port Size:25.4mm; Product Range:RFO Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 9074050 92C8746
Product Name Flow Sensors Flow Sensor, 8-60Gpm, 13.8Bar, 25.4Mm; Flow Rate Min Gems Sensors
Product Standards RoHS
Process Media Type Liquid Liquid
Operating Pressure 200 psi (141 m H2O) 200 psi (141 m H2O)
Gas Volumetric Flow Rate 1.07 to 8.02 SCFM (1.82 to 13.64 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 1366376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 290 psi (204 m H2O)
View Details
Inline Flow Meter for Petroleum Fluids (Reverse Flow Capable) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details
OF-Z Micro flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 72.52 psi (51.04 m H2O)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details