Gems Sensors & Controls Flow Sensor, 5-30Gpm, 13.8Bar, 19.05Mm; Flow Rate Min Gems Sensors 194761

Description
FLOW SENSOR, 5-30GPM, 13.8BAR, 19.05MM; Flow Rate Min:5GPM (US); Flow Rate Max:30GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Accuracy %:15%; Port Size:19.05mm; Product Range:RFO Series RoHS Compliant: No
Datasheet
Description
FLOW SENSOR, 5-30GPM, 13.8BAR, 19.05MM; Flow Rate Min:5GPM (US); Flow Rate Max:30GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Accuracy %:15%; Port Size:19.05mm; Product Range:RFO Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 5-30Gpm, 13.8Bar, 19.05Mm; Flow Rate Min Gems Sensors - 92C8745 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 5-30Gpm, 13.8Bar, 19.05Mm; Flow Rate Min Gems Sensors
92C8745
Flow Sensor, 5-30Gpm, 13.8Bar, 19.05Mm; Flow Rate Min Gems Sensors 92C8745
FLOW SENSOR, 5-30GPM, 13.8BAR, 19.05MM; Flow Rate Min:5GPM (US); Flow Rate Max:30GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Accuracy %:15%; Port Size:19.05mm; Product Range:RFO Series RoHS Compliant: No

FLOW SENSOR, 5-30GPM, 13.8BAR, 19.05MM; Flow Rate Min:5GPM (US); Flow Rate Max:30GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:24V; Accuracy %:15%; Port Size:19.05mm; Product Range:RFO Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8745
Product Name Flow Sensor, 5-30Gpm, 13.8Bar, 19.05Mm; Flow Rate Min Gems Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 2888257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 174 psi (122 m H2O)
View Details
Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI1500 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
ND Flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Product Standards RoHS
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details