Pomona Electronics Double Banana Plug, 15A, Turret, Blue; Gender Pomona 1837

Description
DOUBLE BANANA PLUG, 15A, TURRET, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
Description
DOUBLE BANANA PLUG, 15A, TURRET, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Double Banana Plug, 15A, Turret, Blue; Gender Pomona - 77B1790 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Plug, 15A, Turret, Blue; Gender Pomona
77B1790
Double Banana Plug, 15A, Turret, Blue; Gender Pomona 77B1790
DOUBLE BANANA PLUG, 15A, TURRET, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

DOUBLE BANANA PLUG, 15A, TURRET, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77B1790
Product Name Double Banana Plug, 15A, Turret, Blue; Gender Pomona
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-FRB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Plug - FBS-M12-5GS-PG9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details