Pomona Electronics Banana and Tip Connector Adapters 1829-2

Description
Adapter Connector Splice To Banana Plug Red
Request a Quote Datasheet
Description
Adapter Connector Splice To Banana Plug Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana and Tip Connector Adapters - 501-1432-ND - DigiKey
Thief River Falls, MN, United States
Banana and Tip Connector Adapters
501-1432-ND
Banana and Tip Connector Adapters 501-1432-ND
Adapter Connector Splice To Banana Plug Red

Adapter Connector Splice To Banana Plug Red

Buy Now Datasheet
Swedesboro, NJ, United States
SGL B-PLUG SPLICE 10/PKG (RED)

SGL B-PLUG SPLICE 10/PKG (RED)

Buy Now
Plug, Banana; Plug; 15 A (Max.); Red; Nickel Plated Brass; 5000 VDC; 1.5 in. - 70198546 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Banana; Plug; 15 A (Max.); Red; Nickel Plated Brass; 5000 VDC; 1.5 in.
70198546
Plug, Banana; Plug; 15 A (Max.); Red; Nickel Plated Brass; 5000 VDC; 1.5 in. 70198546
Single Banana Plug Splice, 15 A (Max.) Current Rating, Nickel Plated Brass Body Material Provides rapid method for splicing single banana plug patch cords. Reduces the necessity of storing extra long patch cords. Molded thermoplastic body provides protective insulation. 4.22 mm (0.166) dia. banana jack. Material: Brass. Finish: Nickel plated. Insulation: Polypropylene. Rating: 5000 WVDC, 15 amps, +55°C (+131°F) max.

Single Banana Plug Splice, 15 A (Max.) Current Rating, Nickel Plated Brass Body Material
Provides rapid method for splicing single banana plug patch cords. Reduces the necessity of storing extra long patch cords. Molded thermoplastic body provides protective insulation. 4.22 mm (0.166) dia. banana jack. Material: Brass. Finish: Nickel plated. Insulation: Polypropylene. Rating: 5000 WVDC, 15 amps, +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1432-ND 1829-2 70198546
Product Name Banana and Tip Connector Adapters Plug, Banana; Plug; 15 A (Max.); Red; Nickel Plated Brass; 5000 VDC; 1.5 in.
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
RJ45 For 4 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 110362 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details