Pomona Electronics Banana and Tip Connector Adapters 1829-0

Description
Adapter Connector Splice To Banana Plug Black
Request a Quote Datasheet
Description
Adapter Connector Splice To Banana Plug Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana and Tip Connector Adapters - 501-1409-ND - DigiKey
Thief River Falls, MN, United States
Banana and Tip Connector Adapters
501-1409-ND
Banana and Tip Connector Adapters 501-1409-ND
Adapter Connector Splice To Banana Plug Black

Adapter Connector Splice To Banana Plug Black

Buy Now Datasheet
Plug, Banana; Plug; 15 A (Max.); Black;Nickel Plated Brass; 5000 VDC; 1.5 in. - 70197889 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug, Banana; Plug; 15 A (Max.); Black;Nickel Plated Brass; 5000 VDC; 1.5 in.
70197889
Plug, Banana; Plug; 15 A (Max.); Black;Nickel Plated Brass; 5000 VDC; 1.5 in. 70197889
Single Banana Plug Splice, 15 A (Max.) Current Rating, Nickel Plated Brass Body Material Provides rapid method for splicing single banana plug patch cords. Reduces the necessity of storing extra long patch cords. Molded thermoplastic body provides protective insulation. 4.22 mm (0.166) dia. banana jack. Material: Brass. Finish: Nickel plated. Insulation: Polypropylene. Rating: 5000 WVDC, 15 amps, +55°C (+131°F) max.

Single Banana Plug Splice, 15 A (Max.) Current Rating, Nickel Plated Brass Body Material
Provides rapid method for splicing single banana plug patch cords. Reduces the necessity of storing extra long patch cords. Molded thermoplastic body provides protective insulation. 4.22 mm (0.166) dia. banana jack. Material: Brass. Finish: Nickel plated. Insulation: Polypropylene. Rating: 5000 WVDC, 15 amps, +55°C (+131°F) max.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 501-1409-ND 70197889
Product Name Banana and Tip Connector Adapters Plug, Banana; Plug; 15 A (Max.); Black;Nickel Plated Brass; 5000 VDC; 1.5 in.
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

90-degree JST connectors - QLC16110 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers