Pomona Electronics Jacks, Plugs 1825-9

Description
Banana Plug, Stackable Connector Standard Banana Solderless White
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1317-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1317-ND
Jacks, Plugs 501-1317-ND
Banana Plug, Stackable Connector Standard Banana Solderless White

Banana Plug, Stackable Connector Standard Banana Solderless White

Buy Now Datasheet
Swedesboro, NJ, United States
BANANA PLUG WITH SAFETY COLLAR, SOLDERLE

BANANA PLUG WITH SAFETY COLLAR, SOLDERLE

Buy Now
Banana Jack; Banana Jack; 15 A; White; Beryllium Copper; 5000 Vrms (Max.) - 70197351 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Jack; Banana Jack; 15 A; White; Beryllium Copper; 5000 Vrms (Max.)
70197351
Banana Jack; Banana Jack; 15 A; White; Beryllium Copper; 5000 Vrms (Max.) 70197351
Standard Banana Jack, Solderless and Stackable, 5000 VRMS (Max.), 15 A, +122 °F Features integral safety collar that insulates exposed wire leads. Wire firmly held in place with internal setscrew, eliminates soldering, simplifies assembly of test leads. Upper: Banana jack — 4.22 mm (0.166) dia., brass. Lower: Banana plug, spring — One piece heat treated beryllium copper. Fits standard 4.22 mm (0.166) dia. banana jack. Rating: 5000 WVDC, 15 amps, +50°C (+122°F) max.

Standard Banana Jack, Solderless and Stackable, 5000 VRMS (Max.), 15 A, +122 °F
Features integral safety collar that insulates exposed wire leads. Wire firmly held in place with internal setscrew, eliminates soldering, simplifies assembly of test leads. Upper: Banana jack — 4.22 mm (0.166) dia., brass. Lower: Banana plug, spring — One piece heat treated beryllium copper. Fits standard 4.22 mm (0.166) dia. banana jack. Rating: 5000 WVDC, 15 amps, +50°C (+122°F) max.

Supplier's Site
Conn, Banana, Plug, 15A, Solderless, Wht; Gender Pomona - 97C8801 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 15A, Solderless, Wht; Gender Pomona
97C8801
Conn, Banana, Plug, 15A, Solderless, Wht; Gender Pomona 97C8801
CONN, BANANA, PLUG, 15A, SOLDERLESS, WHT; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONN, BANANA, PLUG, 15A, SOLDERLESS, WHT; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site
Banana Plug, 15A, Solderless, White; Gender Pomona - 80Y5027 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Solderless, White; Gender Pomona
80Y5027
Banana Plug, 15A, Solderless, White; Gender Pomona 80Y5027
BANANA PLUG, 15A, SOLDERLESS, WHITE; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

BANANA PLUG, 15A, SOLDERLESS, WHITE; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:White; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1317-ND 1825-9 70197351 97C8801
Product Name Jacks, Plugs Banana Jack; Banana Jack; 15 A; White; Beryllium Copper; 5000 Vrms (Max.) Conn, Banana, Plug, 15A, Solderless, Wht; Gender Pomona
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Panel Panel Mount
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T16LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details