Pomona Electronics Conn, Banana, Plug, 15A, Screw, Grey; Gender Pomona 1825-8.

Description
CONN, BANANA, PLUG, 15A, SCREW, GREY; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
Description
CONN, BANANA, PLUG, 15A, SCREW, GREY; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 15A, Screw, Grey; Gender Pomona - 07AH5025 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 15A, Screw, Grey; Gender Pomona
07AH5025
Conn, Banana, Plug, 15A, Screw, Grey; Gender Pomona 07AH5025
CONN, BANANA, PLUG, 15A, SCREW, GREY; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

CONN, BANANA, PLUG, 15A, SCREW, GREY; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Grey; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH5025
Product Name Conn, Banana, Plug, 15A, Screw, Grey; Gender Pomona
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Plug - NECU-S-M12G3-HX - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers