Pomona Electronics Conn, Banana, Plug, 15A, Screw, Violet; Gender Pomona 1825-7.

Description
CONN, BANANA, PLUG, 15A, SCREW, VIOLET; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Violet; Contact Material:Beryllium Copper; RoHS Compliant: Yes
Description
CONN, BANANA, PLUG, 15A, SCREW, VIOLET; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Violet; Contact Material:Beryllium Copper; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 15A, Screw, Violet; Gender Pomona - 07AH5024 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 15A, Screw, Violet; Gender Pomona
07AH5024
Conn, Banana, Plug, 15A, Screw, Violet; Gender Pomona 07AH5024
CONN, BANANA, PLUG, 15A, SCREW, VIOLET; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Violet; Contact Material:Beryllium Copper; RoHS Compliant: Yes

CONN, BANANA, PLUG, 15A, SCREW, VIOLET; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Violet; Contact Material:Beryllium Copper; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH5024
Product Name Conn, Banana, Plug, 15A, Screw, Violet; Gender Pomona
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details