Pomona Electronics Jacks, Plugs 1825-7

Description
Banana Plug, Stackable Connector Standard Banana Solderless Violet
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless Violet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1431-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1431-ND
Jacks, Plugs 501-1431-ND
Banana Plug, Stackable Connector Standard Banana Solderless Violet

Banana Plug, Stackable Connector Standard Banana Solderless Violet

Buy Now Datasheet
Conn, Banana, Plug, 15A, Screw, Violet; Gender Pomona - 72M5074 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 15A, Screw, Violet; Gender Pomona
72M5074
Conn, Banana, Plug, 15A, Screw, Violet; Gender Pomona 72M5074
CONN, BANANA, PLUG, 15A, SCREW, VIOLET; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Violet; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONN, BANANA, PLUG, 15A, SCREW, VIOLET; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Violet; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site
Banana Jack; Banana Jack; 15 A; Violet;Beryllium Copper; 5000 Vrms (Max.) - 70197888 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Jack; Banana Jack; 15 A; Violet;Beryllium Copper; 5000 Vrms (Max.)
70197888
Banana Jack; Banana Jack; 15 A; Violet;Beryllium Copper; 5000 Vrms (Max.) 70197888
Standard Banana Jack, Solderless and Stackable, 5000 VRMS (Max.), 15 A, +122 °F Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality. Internal set screw holds wire firmly. Safety collar insulates exposed wire leads. Accepts standard banana plug and fits 0.166 in. (4.22 mm) dia. banana jack. Material: Banana Plug/Jack — brass; Spring: — heat treated beryllium copper. Designed to Fit on the End of Any 22 AWG to 18 AWG Wire Cross Hole Wire Entry Fits Up to 0.12" (3 mm) Diameter Set Screw Simplifies Assembly of Test Leads and Jumpers by Using a Flat Blade Screwdriver Fits Standard Panel and Binding Post Banana Jacks 0.161" to 0.166" (4.0 mm to 4.2 mm) Diameter

Standard Banana Jack, Solderless and Stackable, 5000 VRMS (Max.), 15 A, +122 °F
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Internal set screw holds wire firmly. Safety collar insulates exposed wire leads. Accepts standard banana plug and fits 0.166 in. (4.22 mm) dia. banana jack. Material: Banana Plug/Jack — brass; Spring: — heat treated beryllium copper.

  • Designed to Fit on the End of Any 22 AWG to 18 AWG Wire
  • Cross Hole Wire Entry Fits Up to 0.12" (3 mm) Diameter
  • Set Screw Simplifies Assembly of Test Leads and Jumpers by Using a Flat Blade Screwdriver
  • Fits Standard Panel and Binding Post Banana Jacks 0.161" to 0.166" (4.0 mm to 4.2 mm) Diameter
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1431-ND 72M5074 70197888
Product Name Jacks, Plugs Conn, Banana, Plug, 15A, Screw, Violet; Gender Pomona Banana Jack; Banana Jack; 15 A; Violet;Beryllium Copper; 5000 Vrms (Max.)
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount Panel
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details