Pomona Electronics Jacks, Plugs 1825-6

Description
BANANA PLUG WITH SAFETY COLLAR, SOLDERLE
Request a Quote Datasheet
Description
BANANA PLUG WITH SAFETY COLLAR, SOLDERLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
BANANA PLUG WITH SAFETY COLLAR, SOLDERLE

BANANA PLUG WITH SAFETY COLLAR, SOLDERLE

Buy Now
Jacks, Plugs - 501-1315-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1315-ND
Jacks, Plugs 501-1315-ND
Banana Plug, Stackable Connector Standard Banana Solderless Blue

Banana Plug, Stackable Connector Standard Banana Solderless Blue

Buy Now Datasheet
Banana Plug, Stackup, 15A, Screw, Blue; Gender Pomona - 51X1927 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Stackup, 15A, Screw, Blue; Gender Pomona
51X1927
Banana Plug, Stackup, 15A, Screw, Blue; Gender Pomona 51X1927
BANANA PLUG, STACKUP, 15A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

BANANA PLUG, STACKUP, 15A, SCREW, BLUE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Banana Jack; Banana Jack; 15 A; Blue; Beryllium Copper; 5000 Vrms (Max.) - 70197890 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Jack; Banana Jack; 15 A; Blue; Beryllium Copper; 5000 Vrms (Max.)
70197890
Banana Jack; Banana Jack; 15 A; Blue; Beryllium Copper; 5000 Vrms (Max.) 70197890
Standard Banana Jack, Solderless and Stackable, 5000 VRMS (Max.), 15 A, +122 °F Features integral safety collar that insulates exposed wire leads. Wire firmly held in place with internal setscrew, eliminates soldering, simplifies assembly of test leads. Upper: Banana jack — 4.22 mm (0.166) dia., brass. Lower: Banana plug, spring — One piece heat treated beryllium copper. Fits standard 4.22 mm (0.166) dia. banana jack. Rating: 5000 WVDC, 15 amps, +50°C (+122°F) max.

Standard Banana Jack, Solderless and Stackable, 5000 VRMS (Max.), 15 A, +122 °F
Features integral safety collar that insulates exposed wire leads. Wire firmly held in place with internal setscrew, eliminates soldering, simplifies assembly of test leads. Upper: Banana jack — 4.22 mm (0.166) dia., brass. Lower: Banana plug, spring — One piece heat treated beryllium copper. Fits standard 4.22 mm (0.166) dia. banana jack. Rating: 5000 WVDC, 15 amps, +50°C (+122°F) max.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1825-6 501-1315-ND 51X1927 70197890
Product Name Jacks, Plugs Banana Plug, Stackup, 15A, Screw, Blue; Gender Pomona Banana Jack; Banana Jack; 15 A; Blue; Beryllium Copper; 5000 Vrms (Max.)
Gender Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Cable Mount Panel
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data