Pomona Electronics Banana Plug With Safety Collar, 15A, Solderless, Set Screw, Blue; Gender Pomona 1825-6 10PK

Description
Banana Plug with Safety Collar, 15A, Solderless, Set Screw, Blue; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
Banana Plug with Safety Collar, 15A, Solderless, Set Screw, Blue; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug With Safety Collar, 15A, Solderless, Set Screw, Blue; Gender Pomona - 70B4554 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug With Safety Collar, 15A, Solderless, Set Screw, Blue; Gender Pomona
70B4554
Banana Plug With Safety Collar, 15A, Solderless, Set Screw, Blue; Gender Pomona 70B4554
Banana Plug with Safety Collar, 15A, Solderless, Set Screw, Blue; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Colour:Blue RoHS Compliant: Yes

Banana Plug with Safety Collar, 15A, Solderless, Set Screw, Blue; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Blue; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70B4554
Product Name Banana Plug With Safety Collar, 15A, Solderless, Set Screw, Blue; Gender Pomona
Gender Male / Plug
Unlock Full Specs
to access all available technical data