Pomona Electronics Jacks, Plugs 1825-4

Description
BANANA PLUG WITH SAFETY COLLAR, SOLDERLE
Request a Quote Datasheet
Description
BANANA PLUG WITH SAFETY COLLAR, SOLDERLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
BANANA PLUG WITH SAFETY COLLAR, SOLDERLE

BANANA PLUG WITH SAFETY COLLAR, SOLDERLE

Buy Now
Jacks, Plugs - 501-1314-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1314-ND
Jacks, Plugs 501-1314-ND
Banana Plug, Stackable Connector Standard Banana Solderless Yellow

Banana Plug, Stackable Connector Standard Banana Solderless Yellow

Buy Now Datasheet
Banana Jack; Banana Jack; 15 A; Yellow;Beryllium Copper; 5000 Vrms (Max.) - 70197346 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Jack; Banana Jack; 15 A; Yellow;Beryllium Copper; 5000 Vrms (Max.)
70197346
Banana Jack; Banana Jack; 15 A; Yellow;Beryllium Copper; 5000 Vrms (Max.) 70197346
Standard Banana Jack, Solderless and Stackable, 5000 VRMS (Max.), 15 A, +122 °F Features integral safety collar that insulates exposed wire leads. Wire firmly held in place with internal setscrew, eliminates soldering, simplifies assembly of test leads. Upper: Banana jack — 4.22 mm (0.166) dia., brass. Lower: Banana plug, spring — One piece heat treated beryllium copper. Fits standard 4.22 mm (0.166) dia. banana jack. Rating: 5000 WVDC, 15 amps, +50°C (+122°F) max.

Standard Banana Jack, Solderless and Stackable, 5000 VRMS (Max.), 15 A, +122 °F
Features integral safety collar that insulates exposed wire leads. Wire firmly held in place with internal setscrew, eliminates soldering, simplifies assembly of test leads. Upper: Banana jack — 4.22 mm (0.166) dia., brass. Lower: Banana plug, spring — One piece heat treated beryllium copper. Fits standard 4.22 mm (0.166) dia. banana jack. Rating: 5000 WVDC, 15 amps, +50°C (+122°F) max.

Supplier's Site
Jacks, Plugs - 1825-4 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
1825-4
Jacks, Plugs 1825-4
CONN BANANA PLUG STACK SLDRLESS

CONN BANANA PLUG STACK SLDRLESS

Supplier's Site Datasheet
Banana Plug, Stackup, 15A, Screw, Yellow; Gender Pomona - 51X1925 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, Stackup, 15A, Screw, Yellow; Gender Pomona
51X1925
Banana Plug, Stackup, 15A, Screw, Yellow; Gender Pomona 51X1925
BANANA PLUG, STACKUP, 15A, SCREW, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper; RoHS Compliant: Yes

BANANA PLUG, STACKUP, 15A, SCREW, YELLOW; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Yellow; Contact Material:Beryllium Copper; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1825-4 501-1314-ND 70197346 1825-4 51X1925
Product Name Jacks, Plugs Banana Jack; Banana Jack; 15 A; Yellow;Beryllium Copper; 5000 Vrms (Max.) Jacks, Plugs Banana Plug, Stackup, 15A, Screw, Yellow; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Panel Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 18 to 22 AWG 18 to 22 AWG 18 to 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
ODM OBDII female connectors - QLC16052 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details