Pomona Electronics Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs 1825-3

Description
BANANA PLUG WITH SAFETY COLLAR, SOLDERLE
Request a Quote Datasheet
Description
BANANA PLUG WITH SAFETY COLLAR, SOLDERLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
BANANA PLUG WITH SAFETY COLLAR, SOLDERLE

BANANA PLUG WITH SAFETY COLLAR, SOLDERLE

Buy Now
Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs - 1176640-1825-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs
1176640-1825-3
Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs 1176640-1825-3
Win Source Part Number: 1176640-1825-3 Category: Connectors, Interconnects>Banana and Tip Connectors - Jacks, Plugs Type: Banana Plug, Stackable Color: Orange Features: Set Screw, Safety Collar Termination: Solderless Contact Finish: Nickel Package: Bulk Wire Gauge: 18-22 AWG Contact Material: Beryllium Copper Gender: Male Standard Package: 1 Body Material: Polypropylene (PP) Insulation: Non-Mating End Insulated Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: 50°C Plug/Mating Plug Diameter: Standard Banana Alternative Parts (Cross-Reference): 1659452; 1825-3.; 1825-3..; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Pomona Electronics Other Names: 1659452,1825-3-NDR,1 8253,5935003242449,1 825-3-ND,501-1329 Base Product Number: 1825

Win Source Part Number: 1176640-1825-3
Category: Connectors, Interconnects>Banana and Tip Connectors - Jacks, Plugs
Type: Banana Plug, Stackable
Color: Orange
Features: Set Screw, Safety Collar
Termination: Solderless
Contact Finish: Nickel
Package: Bulk
Wire Gauge: 18-22 AWG
Contact Material: Beryllium Copper
Gender: Male
Standard Package: 1
Body Material: Polypropylene (PP)
Insulation: Non-Mating End Insulated
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: 50°C
Plug/Mating Plug Diameter: Standard Banana
Alternative Parts (Cross-Reference): 1659452; 1825-3.; 1825-3..;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Pomona Electronics
Other Names: 1659452,1825-3-NDR,18253,5935003242449,1825-3-ND,501-1329
Base Product Number: 1825

Buy Now Datasheet
Singapore, Singapore
15A 5kV Electronic Connector
302-1825-3
15A 5kV Electronic Connector 302-1825-3
15A 5kV Male Screw Terminal Connector, Orange PP/Brass Product overview: 1825-3 from Pomona Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 5kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 5kV, Electronic Connector, Jacks, Plugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 302-1825-3 can be used for catalog matching and distributor lookup.

15A 5kV Male Screw Terminal Connector, Orange PP/Brass Product overview: 1825-3 from Pomona Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 5kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 5kV, Electronic Connector, Jacks, Plugs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 302-1825-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Jacks, Plugs - 501-1329-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1329-ND
Jacks, Plugs 501-1329-ND
Banana Plug, Stackable Connector Standard Banana Solderless Orange

Banana Plug, Stackable Connector Standard Banana Solderless Orange

Buy Now Datasheet
Banana Jack; Banana Jack; 15 A; Orange;Beryllium Copper; 5000 Vrms (Max.) - 70197887 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Jack; Banana Jack; 15 A; Orange;Beryllium Copper; 5000 Vrms (Max.)
70197887
Banana Jack; Banana Jack; 15 A; Orange;Beryllium Copper; 5000 Vrms (Max.) 70197887
Standard Banana Jack, Solderless and Stackable, 5000 VRMS (Max.), 15 A, +122 °F Features integral safety collar that insulates exposed wire leads. Wire firmly held in place with internal setscrew, eliminates soldering, simplifies assembly of test leads. Upper: Banana jack — 4.22 mm (0.166) dia., brass. Lower: Banana plug, spring — One piece heat treated beryllium copper. Fits standard 4.22 mm (0.166) dia. banana jack. Rating: 5000 WVDC, 15 amps, +50°C (+122°F) max.

Standard Banana Jack, Solderless and Stackable, 5000 VRMS (Max.), 15 A, +122 °F
Features integral safety collar that insulates exposed wire leads. Wire firmly held in place with internal setscrew, eliminates soldering, simplifies assembly of test leads. Upper: Banana jack — 4.22 mm (0.166) dia., brass. Lower: Banana plug, spring — One piece heat treated beryllium copper. Fits standard 4.22 mm (0.166) dia. banana jack. Rating: 5000 WVDC, 15 amps, +50°C (+122°F) max.

Supplier's Site
Jacks, Plugs - 1825-3 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
1825-3
Jacks, Plugs 1825-3
CONN BANANA PLUG STACK SLDRLESS

CONN BANANA PLUG STACK SLDRLESS

Supplier's Site Datasheet
Conn, Banana, Plug, 15A, Screw, Org; Gender Pomona - 72M5071 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 15A, Screw, Org; Gender Pomona
72M5071
Conn, Banana, Plug, 15A, Screw, Org; Gender Pomona 72M5071
CONN, BANANA, PLUG, 15A, SCREW, ORG; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Orange; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONN, BANANA, PLUG, 15A, SCREW, ORG; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Orange; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1825-3 1176640-1825-3 302-1825-3 501-1329-ND 70197887 1825-3 72M5071
Product Name Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs 15A 5kV Electronic Connector Jacks, Plugs Banana Jack; Banana Jack; 15 A; Orange;Beryllium Copper; 5000 Vrms (Max.) Jacks, Plugs Conn, Banana, Plug, 15A, Screw, Org; Gender Pomona
Gender Male / Plug; Female / Jack Male / Plug Male / Plug Male / Plug Male / Plug
Termination Solderless Screw Screw Solderless
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Panel Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79023-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details