Pomona Electronics Conn, Banana, Plug, 15A, Screw, Orange; Gender Pomona 1825-3.

Description
CONN, BANANA, PLUG, 15A, SCREW, ORANGE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Orange; Contact Material:Beryllium Copper; RoHS Compliant: Yes
Description
CONN, BANANA, PLUG, 15A, SCREW, ORANGE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Orange; Contact Material:Beryllium Copper; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 15A, Screw, Orange; Gender Pomona - 07AH5023 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 15A, Screw, Orange; Gender Pomona
07AH5023
Conn, Banana, Plug, 15A, Screw, Orange; Gender Pomona 07AH5023
CONN, BANANA, PLUG, 15A, SCREW, ORANGE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Orange; Contact Material:Beryllium Copper; RoHS Compliant: Yes

CONN, BANANA, PLUG, 15A, SCREW, ORANGE; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Orange; Contact Material:Beryllium Copper; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH5023
Product Name Conn, Banana, Plug, 15A, Screw, Orange; Gender Pomona
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details