Pomona Electronics Banana Plug With Safety Collar, 15A, Solderless, Set Screw, Brown; Gender Pomona 1825-1 10PK

Description
Banana Plug with Safety Collar, 15A, Solderless, Set Screw, Brown; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Colour:Brown RoHS Compliant: Yes
Datasheet
Description
Banana Plug with Safety Collar, 15A, Solderless, Set Screw, Brown; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Colour:Brown RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Plug With Safety Collar, 15A, Solderless, Set Screw, Brown; Gender Pomona - 13H6568 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug With Safety Collar, 15A, Solderless, Set Screw, Brown; Gender Pomona
13H6568
Banana Plug With Safety Collar, 15A, Solderless, Set Screw, Brown; Gender Pomona 13H6568
Banana Plug with Safety Collar, 15A, Solderless, Set Screw, Brown; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Colour:Brown RoHS Compliant: Yes

Banana Plug with Safety Collar, 15A, Solderless, Set Screw, Brown; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Brown; Colour:Brown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 13H6568
Product Name Banana Plug With Safety Collar, 15A, Solderless, Set Screw, Brown; Gender Pomona
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm D-Sub Connector, D-Sub Size 8 Socket - 110212 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Test Point; PCB Mount; Tin Plated; Brass; 0.039 in.; 0.390 in. - 70181611 - Allied Electronics, Inc.
Specs
Termination Solder
Mounting PCB
View Details
2 suppliers