Pomona Electronics Banana and Tip Connector Adapters 1823-0

Description
Adapter Connector Splice To Banana Jack, Double Black
Request a Quote Datasheet
Description
Adapter Connector Splice To Banana Jack, Double Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana and Tip Connector Adapters - 501-1518-ND - DigiKey
Thief River Falls, MN, United States
Banana and Tip Connector Adapters
501-1518-ND
Banana and Tip Connector Adapters 501-1518-ND
Adapter Connector Splice To Banana Jack, Double Black

Adapter Connector Splice To Banana Jack, Double Black

Buy Now Datasheet
Connector; Plug; 15 A; Black; Brass; 5000; 55 degC; Polypropylene; 0.38 in. - 70198416 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Plug; 15 A; Black; Brass; 5000; 55 degC; Polypropylene; 0.38 in.
70198416
Connector; Plug; 15 A; Black; Brass; 5000; 55 degC; Polypropylene; 0.38 in. 70198416
Double Banana Plug Splice Connector, 15 A Current Rating Provides rapid method for splicing cables Reduces necessity of storing extra long cables The voltage rating is 5000 VDC.

Double Banana Plug Splice Connector, 15 A Current Rating

  • Provides rapid method for splicing cables
  • Reduces necessity of storing extra long cables
    The voltage rating is 5000 VDC.
Supplier's Site
Double Banana Plug Splice, 15A, Black; Gender Pomona - 77B1788 - Newark, An Avnet Company
Chicago, IL, United States
Double Banana Plug Splice, 15A, Black; Gender Pomona
77B1788
Double Banana Plug Splice, 15A, Black; Gender Pomona 77B1788
DOUBLE BANANA PLUG SPLICE, 15A, BLACK; Gender:Jack; Connector Mounting:-; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

DOUBLE BANANA PLUG SPLICE, 15A, BLACK; Gender:Jack; Connector Mounting:-; Current Rating:15A; Voltage Rating:5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1518-ND 70198416 77B1788
Product Name Banana and Tip Connector Adapters Connector; Plug; 15 A; Black; Brass; 5000; 55 degC; Polypropylene; 0.38 in. Double Banana Plug Splice, 15A, Black; Gender Pomona
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9408BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Solder Lug
Mounting Panel Mount
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (F) St. 4 Hole Panel Mount Connector for RG58 Cable - ET-NFS-4HPM-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details