FLOW SENSOR, 8-60GPM, 13.8BAR, 25.4MM; Flow Rate Min:8GPM (US); Flow Rate Max:60GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:5%; Port Size:25.4mm; Product Range:RFS Series RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 92C8742 |
| Product Name | Flow Sensor, 8-60Gpm, 13.8Bar, 25.4Mm; Flow Rate Min Gems Sensors |
| Process Media Type | Liquid |