Gems Sensors & Controls Flow Sensor, 8-60Gpm, 13.8Bar, 25.4Mm; Flow Rate Min Gems Sensors 181681

Description
FLOW SENSOR, 8-60GPM, 13.8BAR, 25.4MM; Flow Rate Min:8GPM (US); Flow Rate Max:60GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:25.4mm; Product Range:RFI Series RoHS Compliant: Yes
Datasheet
Description
FLOW SENSOR, 8-60GPM, 13.8BAR, 25.4MM; Flow Rate Min:8GPM (US); Flow Rate Max:60GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:25.4mm; Product Range:RFI Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 8-60Gpm, 13.8Bar, 25.4Mm; Flow Rate Min Gems Sensors - 92C8740 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 8-60Gpm, 13.8Bar, 25.4Mm; Flow Rate Min Gems Sensors
92C8740
Flow Sensor, 8-60Gpm, 13.8Bar, 25.4Mm; Flow Rate Min Gems Sensors 92C8740
FLOW SENSOR, 8-60GPM, 13.8BAR, 25.4MM; Flow Rate Min:8GPM (US); Flow Rate Max:60GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:25.4mm; Product Range:RFI Series RoHS Compliant: Yes

FLOW SENSOR, 8-60GPM, 13.8BAR, 25.4MM; Flow Rate Min:8GPM (US); Flow Rate Max:60GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:25.4mm; Product Range:RFI Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8740
Product Name Flow Sensor, 8-60Gpm, 13.8Bar, 25.4Mm; Flow Rate Min Gems Sensors
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 200 psi (141 m H2O)
Unlock Full Specs
to access all available technical data