Pomona Electronics Banana and Tip Connector Adapters 1809-2

Description
Adapter Connector Tip Jack To Banana Plug Red
Request a Quote Datasheet
Description
Adapter Connector Tip Jack To Banana Plug Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana and Tip Connector Adapters - 501-1855-ND - DigiKey
Thief River Falls, MN, United States
Banana and Tip Connector Adapters
501-1855-ND
Banana and Tip Connector Adapters 501-1855-ND
Adapter Connector Tip Jack To Banana Plug Red

Adapter Connector Tip Jack To Banana Plug Red

Buy Now Datasheet
Adapter, Pin Jack-Banana Plug, Red; Gender Pomona - 73C7294 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Pin Jack-Banana Plug, Red; Gender Pomona
73C7294
Adapter, Pin Jack-Banana Plug, Red; Gender Pomona 73C7294
ADAPTER, PIN JACK-BANANA PLUG, RED; Gender:Plug, Receptacle; Connector Mounting:-; Current Rating:5A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass, Beryllium Copper RoHS Compliant: Yes

ADAPTER, PIN JACK-BANANA PLUG, RED; Gender:Plug, Receptacle; Connector Mounting:-; Current Rating:5A; Voltage Rating:-; Contact Plating:Gold Plated Contacts; Connector Colour:Red; Contact Material:Brass, Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; Pin Jack to Banana Plug; Brass (Plug); Beryllium Copper; 2500 WVDC - 70197885 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Pin Jack to Banana Plug; Brass (Plug); Beryllium Copper; 2500 WVDC
70197885
Connector; Pin Jack to Banana Plug; Brass (Plug); Beryllium Copper; 2500 WVDC 70197885
Pin Jack to Banana Plug Connector, 2500 WVDC Voltage Rating, Beryllium Copper Spring Material Permits pin tip cords to be used with equipment having banana jacks Brass plug body material. 5 A current rating.

Pin Jack to Banana Plug Connector, 2500 WVDC Voltage Rating, Beryllium Copper Spring Material

  • Permits pin tip cords to be used with equipment having banana jacks
    Brass plug body material. 5 A current rating.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1855-ND 73C7294 70197885
Product Name Banana and Tip Connector Adapters Adapter, Pin Jack-Banana Plug, Red; Gender Pomona Connector; Pin Jack to Banana Plug; Brass (Plug); Beryllium Copper; 2500 WVDC
Gender Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details