Gems Sensors 180392 Flow Indicator
FLOW SENSOR, 5-30GPM, 13.8BAR, 19.05MM; Flow Rate Min:5GPM (US); Flow Rate Max:30GPM (US); Pressure Max:13.8bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:19.05mm; Product Range:RFI Series RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Flow Meters | Liquid Flow Meters |
| Product Number | 9074035 | 92C8737 |
| Product Name | Flow Sensors | Flow Sensor, 5-30Gpm, 13.8Bar, 19.05Mm; Flow Rate Min Gems Sensors |
| Product Standards | RoHS | RoHS |
| Pipe Diameter | 0.75 inch (19.05 mm) | 0.75 inch (19.05 mm) |
| Operating Pressure | 200 psi (141 m H2O) | 200 psi (141 m H2O) |
| Gas Volumetric Flow Rate | 0.6685 to 4.01 SCFM (1.14 to 6.82 m³/hr) |