Amprobe Test Tools Generator 178

Description
The 178 is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 1µHz to 50 MHz Operational modes: Triggered, Gated, Triggered Haverwave, Gated Haverwave, Triggered Burst, Triggered Haverwave Burst and Frequency Sweep Output is 20 V p-p maximum into a 50-ohm load The Wavetek 178 50 MHz Programmable Waveform Synthesizer is a bench top or ATE programmable instrument that combines the precision of an 8 digit, 50 MHz synthesizer with function, signal and sweeper versatility. In addition to sine and square wave to 50 MHz, the unit includes the popular triangle, ramps and haverwaves.
Description
The 178 is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 1µHz to 50 MHz Operational modes: Triggered, Gated, Triggered Haverwave, Gated Haverwave, Triggered Burst, Triggered Haverwave Burst and Frequency Sweep Output is 20 V p-p maximum into a 50-ohm load The Wavetek 178 50 MHz Programmable Waveform Synthesizer is a bench top or ATE programmable instrument that combines the precision of an 8 digit, 50 MHz synthesizer with function, signal and sweeper versatility. In addition to sine and square wave to 50 MHz, the unit includes the popular triangle, ramps and haverwaves.

Suppliers

Company
Product
Description
Supplier Links
Generator 178
The 178 is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications. Additional Features: Frequency range: 1µHz to 50 MHz Operational modes: Triggered, Gated, Triggered Haverwave, Gated Haverwave, Triggered Burst, Triggered Haverwave Burst and Frequency Sweep Output is 20 V p-p maximum into a 50-ohm load The Wavetek 178 50 MHz Programmable Waveform Synthesizer is a bench top or ATE programmable instrument that combines the precision of an 8 digit, 50 MHz synthesizer with function, signal and sweeper versatility. In addition to sine and square wave to 50 MHz, the unit includes the popular triangle, ramps and haverwaves.

The 178 is a generator from WaveTek. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different industries and applications.

Additional Features:

  • Frequency range: 1µHz to 50 MHz
  • Operational modes: Triggered, Gated, Triggered Haverwave, Gated Haverwave, Triggered Burst, Triggered Haverwave Burst and Frequency Sweep
  • Output is 20 V p-p maximum into a 50-ohm load

The Wavetek 178 50 MHz Programmable Waveform Synthesizer is a bench top or ATE programmable instrument that combines the precision of an 8 digit, 50 MHz synthesizer with function, signal and sweeper versatility. In addition to sine and square wave to 50 MHz, the unit includes the popular triangle, ramps and haverwaves.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number 178
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

RF Generator - SSG3021X-IQE - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details