Fluke Power Analyzer 1760 US

Description
The 1760 US is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: 8 Input Channels (4 Currents/4 Voltages OR 8 Voltages) Fully Class-A compliant: Conduct tests according to the stringent international IEC 61000-4-30 Class-A standard GPS time synchronization: Correlate data with events or datasets from other instruments with precision Flexible and fully configurable thresholds and scale factors: Allows user to pinpoint specific issues by defining the detailed criteria for detection and recording of disturbances. Uninterrupted power supply (40 minutes): Never miss important events - even record the beginning and end of interruptions and outages to help determine the cause 10 MHz, 6000 Vpk waveform capture: Get a detailed picture of even the shortest event 2 GB data memory: Enables detailed, simultaneous recording of numerous power parameters for long periods of time Comprehensive software included: Provides trend diagrams for root cause analysis, statistical summaries, report writing and real-time data monitoring in the online mode Plug and play: Allows quick setup with automatic sensor detection; sensors are instrument powered, eliminating the need for batteries Rugged field design: Insulated housing and a solid state design with no rotating components enable reliable testing under nearly any conditions Applications: Detailed disturbance analysis – Perform high-speed transient analysis and uncover root cause of equipment malfunction for later mitigation and predictive maintenance. The fast transient option, with its 6000 V measurement range, allows capture of very short impulses such as lightning strikes. Class-A quality-of-service compliance – Validate incoming power quality at the service entrance. Thanks to Class A compliance, the Fluke 1760 allows undisputable verification. Event correlation at multiple locations – Utilizing GPS time synchronization, users can quickly detect where a fault occurred first, either inside or outside the facility. Galvanic separation and DC coupling – Allows complete measurements on dissimilar power systems. For example troubleshoot UPS systems by simultaneously recording the battery voltage and power output. Power quality and power load studies – Assess baseline power quality to validate compatibility with critical systems before installation and verify electrical system capacity before adding loads. Includes: Internal Flash-memory 2 GB PQ Analyze software on CD-ROM Ethernet cable for network connection (1) Crosslink Ethernet cable for direct PC connection (1) Mains cable (1) Operational manuals Carrying bag Voltage probes, qty 4 (600 V for INTL set, 1000 V for US set) Current probes, qty 4 (Dual-range flexible current probes 1000 A / 200 A AC) GPS time sync receiver The Fluke 1760 Three-Phase Power Quality Recorder is fully compliant to IEC 61000-4-30 Class-A, for advanced power quality analysis and consistent compliance testing. Designed for analysis of utility and industrial power distribution systems, in medium- and low-voltage networks, this power quality monitor provides the flexibility to customize thresholds, algorithms, and measurement selections. The 1760 power recorder captures the most comprehensive details on user-selected parameters.
Datasheet
Description
The 1760 US is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: 8 Input Channels (4 Currents/4 Voltages OR 8 Voltages) Fully Class-A compliant: Conduct tests according to the stringent international IEC 61000-4-30 Class-A standard GPS time synchronization: Correlate data with events or datasets from other instruments with precision Flexible and fully configurable thresholds and scale factors: Allows user to pinpoint specific issues by defining the detailed criteria for detection and recording of disturbances. Uninterrupted power supply (40 minutes): Never miss important events - even record the beginning and end of interruptions and outages to help determine the cause 10 MHz, 6000 Vpk waveform capture: Get a detailed picture of even the shortest event 2 GB data memory: Enables detailed, simultaneous recording of numerous power parameters for long periods of time Comprehensive software included: Provides trend diagrams for root cause analysis, statistical summaries, report writing and real-time data monitoring in the online mode Plug and play: Allows quick setup with automatic sensor detection; sensors are instrument powered, eliminating the need for batteries Rugged field design: Insulated housing and a solid state design with no rotating components enable reliable testing under nearly any conditions Applications: Detailed disturbance analysis – Perform high-speed transient analysis and uncover root cause of equipment malfunction for later mitigation and predictive maintenance. The fast transient option, with its 6000 V measurement range, allows capture of very short impulses such as lightning strikes. Class-A quality-of-service compliance – Validate incoming power quality at the service entrance. Thanks to Class A compliance, the Fluke 1760 allows undisputable verification. Event correlation at multiple locations – Utilizing GPS time synchronization, users can quickly detect where a fault occurred first, either inside or outside the facility. Galvanic separation and DC coupling – Allows complete measurements on dissimilar power systems. For example troubleshoot UPS systems by simultaneously recording the battery voltage and power output. Power quality and power load studies – Assess baseline power quality to validate compatibility with critical systems before installation and verify electrical system capacity before adding loads. Includes: Internal Flash-memory 2 GB PQ Analyze software on CD-ROM Ethernet cable for network connection (1) Crosslink Ethernet cable for direct PC connection (1) Mains cable (1) Operational manuals Carrying bag Voltage probes, qty 4 (600 V for INTL set, 1000 V for US set) Current probes, qty 4 (Dual-range flexible current probes 1000 A / 200 A AC) GPS time sync receiver The Fluke 1760 Three-Phase Power Quality Recorder is fully compliant to IEC 61000-4-30 Class-A, for advanced power quality analysis and consistent compliance testing. Designed for analysis of utility and industrial power distribution systems, in medium- and low-voltage networks, this power quality monitor provides the flexibility to customize thresholds, algorithms, and measurement selections. The 1760 power recorder captures the most comprehensive details on user-selected parameters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - 1760 US - ValueTronics International, Inc.
Elgin, IL, USA
Power Analyzer
1760 US
Power Analyzer 1760 US
The 1760 US is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: 8 Input Channels (4 Currents/4 Voltages OR 8 Voltages) Fully Class-A compliant: Conduct tests according to the stringent international IEC 61000-4-30 Class-A standard GPS time synchronization: Correlate data with events or datasets from other instruments with precision Flexible and fully configurable thresholds and scale factors: Allows user to pinpoint specific issues by defining the detailed criteria for detection and recording of disturbances. Uninterrupted power supply (40 minutes): Never miss important events - even record the beginning and end of interruptions and outages to help determine the cause 10 MHz, 6000 Vpk waveform capture: Get a detailed picture of even the shortest event 2 GB data memory: Enables detailed, simultaneous recording of numerous power parameters for long periods of time Comprehensive software included: Provides trend diagrams for root cause analysis, statistical summaries, report writing and real-time data monitoring in the online mode Plug and play: Allows quick setup with automatic sensor detection; sensors are instrument powered, eliminating the need for batteries Rugged field design: Insulated housing and a solid state design with no rotating components enable reliable testing under nearly any conditions Applications: Detailed disturbance analysis – Perform high-speed transient analysis and uncover root cause of equipment malfunction for later mitigation and predictive maintenance. The fast transient option, with its 6000 V measurement range, allows capture of very short impulses such as lightning strikes. Class-A quality-of-service compliance – Validate incoming power quality at the service entrance. Thanks to Class A compliance, the Fluke 1760 allows undisputable verification. Event correlation at multiple locations – Utilizing GPS time synchronization, users can quickly detect where a fault occurred first, either inside or outside the facility. Galvanic separation and DC coupling – Allows complete measurements on dissimilar power systems. For example troubleshoot UPS systems by simultaneously recording the battery voltage and power output. Power quality and power load studies – Assess baseline power quality to validate compatibility with critical systems before installation and verify electrical system capacity before adding loads. Includes: Internal Flash-memory 2 GB PQ Analyze software on CD-ROM Ethernet cable for network connection (1) Crosslink Ethernet cable for direct PC connection (1) Mains cable (1) Operational manuals Carrying bag Voltage probes, qty 4 (600 V for INTL set, 1000 V for US set) Current probes, qty 4 (Dual-range flexible current probes 1000 A / 200 A AC) GPS time sync receiver The Fluke 1760 Three-Phase Power Quality Recorder is fully compliant to IEC 61000-4-30 Class-A, for advanced power quality analysis and consistent compliance testing. Designed for analysis of utility and industrial power distribution systems, in medium- and low-voltage networks, this power quality monitor provides the flexibility to customize thresholds, algorithms, and measurement selections. The 1760 power recorder captures the most comprehensive details on user-selected parameters.

The 1760 US is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers.

Additional Features:

  • 8 Input Channels (4 Currents/4 Voltages OR 8 Voltages)
  • Fully Class-A compliant: Conduct tests according to the stringent international IEC 61000-4-30 Class-A standard
  • GPS time synchronization: Correlate data with events or datasets from other instruments with precision
  • Flexible and fully configurable thresholds and scale factors: Allows user to pinpoint specific issues by defining the detailed criteria for detection and recording of disturbances.
  • Uninterrupted power supply (40 minutes): Never miss important events - even record the beginning and end of interruptions and outages to help determine the cause
  • 10 MHz, 6000 Vpk waveform capture: Get a detailed picture of even the shortest event
  • 2 GB data memory: Enables detailed, simultaneous recording of numerous power parameters for long periods of time
  • Comprehensive software included: Provides trend diagrams for root cause analysis, statistical summaries, report writing and real-time data monitoring in the online mode
  • Plug and play: Allows quick setup with automatic sensor detection; sensors are instrument powered, eliminating the need for batteries
  • Rugged field design: Insulated housing and a solid state design with no rotating components enable reliable testing under nearly any conditions

Applications:

  • Detailed disturbance analysis – Perform high-speed transient analysis and uncover root cause of equipment malfunction for later mitigation and predictive maintenance. The fast transient option, with its 6000 V measurement range, allows capture of very short impulses such as lightning strikes.
  • Class-A quality-of-service compliance – Validate incoming power quality at the service entrance. Thanks to Class A compliance, the Fluke 1760 allows undisputable verification.
  • Event correlation at multiple locations – Utilizing GPS time synchronization, users can quickly detect where a fault occurred first, either inside or outside the facility.
  • Galvanic separation and DC coupling – Allows complete measurements on dissimilar power systems. For example troubleshoot UPS systems by simultaneously recording the battery voltage and power output.
  • Power quality and power load studies – Assess baseline power quality to validate compatibility with critical systems before installation and verify electrical system capacity before adding loads.

Includes:

  • Internal Flash-memory 2 GB
  • PQ Analyze software on CD-ROM
  • Ethernet cable for network connection (1)
  • Crosslink Ethernet cable for direct PC connection (1)
  • Mains cable (1)
  • Operational manuals
  • Carrying bag
  • Voltage probes, qty 4 (600 V for INTL set, 1000 V for US set)
  • Current probes, qty 4 (Dual-range flexible current probes 1000 A / 200 A AC)
  • GPS time sync receiver

The Fluke 1760 Three-Phase Power Quality Recorder is fully compliant to IEC 61000-4-30 Class-A, for advanced power quality analysis and consistent compliance testing. Designed for analysis of utility and industrial power distribution systems, in medium- and low-voltage networks, this power quality monitor provides the flexibility to customize thresholds, algorithms, and measurement selections. The 1760 power recorder captures the most comprehensive details on user-selected parameters.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 1760 US
Product Name Power Analyzer
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Quality Analysers - 1232244 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Frequency; Ac current, ac voltage, ac wattage, frequency, harmonic, phase angle, power energy, power factor, three phase sequency detection
Power Parameters Wattage; 999.9kw
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details