Fluke Power Analyzer 1750/ET

Description
The 1750/ET is a power analyzer from Fluke. Features: Three-phase power quality recorder with an Android tablet wireless front panel interface Complies with IEC 61000-4-30 Class-A standards for correct evaluation of all measured values Supports quick and reliable configuration even in awkward test locations with the wireless interface that provides a window into what the instrument is recording Applications: Long-term analysis: Uncover hard-to-find or intermittent issues; monitor critical equipment, capturing power quality events to correlate with equipment malfunction Power quality surveys: Quantify power quality throughout a facility, documenting results with professional reports Quality of service compliance: Validate incoming power quality at the service entrance Equipment Installation/Commiss ioning: Benchmark: power system prior to install to insure quality of service Long-Term Analysis – Uncover hard-to-find or intermittent issues. Load Studies – Verify the available electrical system capacity before adding loads. Specifications: Power quality measurement standards - Conformance, IEC 61999-1-4 Class 1, IEC 61000-4-30 Class A, S or B depending on measurement function, IEEE519, IEEE1159, IEEE1459 and EN50160 Clock/calendar - Leap years, 24-hour clock Real-time clock accuracy - Not more than ±1 s/day Internal memory capacity for data - At least 2 GB Maximum recording period - At least 31 days Measurement time control - Automatic Maximum number of events - Limited only by the size of the internal memory Power requirements - 100 to 240 V rms ±10%, 47-63 Hz, 40 W Operating time during interruptions (internal UPS operation) - 5 minutes per interruption, 60 minutes total operating time without recharging Dimensions - 215 x 310 x 35 mm (8.5 x 12.2 x 3.5 in) The Fluke 1750/ET is a power analyzer. Setting up a power quality analyzer to capture detailed power quality data has never been easier that it is with the Fluke 1750/ET. The only things you need to know are the system voltage, frequency and the power configuration (delta or wye). The analyzer then captures the most important data for up to 30 days without losing the most important details. These power meters automatically record every power quality parameter and event, on every cycle – all the time. Once the data is captured download via Ethernet or directly to 2GB SD card (without the need of any other device). The Fluke 1750/ET features a wireless front panel for viewing measurements, data and setting up, implemented via a tablet computer using Bluetooth communication.
Datasheet
Description
The 1750/ET is a power analyzer from Fluke. Features: Three-phase power quality recorder with an Android tablet wireless front panel interface Complies with IEC 61000-4-30 Class-A standards for correct evaluation of all measured values Supports quick and reliable configuration even in awkward test locations with the wireless interface that provides a window into what the instrument is recording Applications: Long-term analysis: Uncover hard-to-find or intermittent issues; monitor critical equipment, capturing power quality events to correlate with equipment malfunction Power quality surveys: Quantify power quality throughout a facility, documenting results with professional reports Quality of service compliance: Validate incoming power quality at the service entrance Equipment Installation/Commiss ioning: Benchmark: power system prior to install to insure quality of service Long-Term Analysis – Uncover hard-to-find or intermittent issues. Load Studies – Verify the available electrical system capacity before adding loads. Specifications: Power quality measurement standards - Conformance, IEC 61999-1-4 Class 1, IEC 61000-4-30 Class A, S or B depending on measurement function, IEEE519, IEEE1159, IEEE1459 and EN50160 Clock/calendar - Leap years, 24-hour clock Real-time clock accuracy - Not more than ±1 s/day Internal memory capacity for data - At least 2 GB Maximum recording period - At least 31 days Measurement time control - Automatic Maximum number of events - Limited only by the size of the internal memory Power requirements - 100 to 240 V rms ±10%, 47-63 Hz, 40 W Operating time during interruptions (internal UPS operation) - 5 minutes per interruption, 60 minutes total operating time without recharging Dimensions - 215 x 310 x 35 mm (8.5 x 12.2 x 3.5 in) The Fluke 1750/ET is a power analyzer. Setting up a power quality analyzer to capture detailed power quality data has never been easier that it is with the Fluke 1750/ET. The only things you need to know are the system voltage, frequency and the power configuration (delta or wye). The analyzer then captures the most important data for up to 30 days without losing the most important details. These power meters automatically record every power quality parameter and event, on every cycle – all the time. Once the data is captured download via Ethernet or directly to 2GB SD card (without the need of any other device). The Fluke 1750/ET features a wireless front panel for viewing measurements, data and setting up, implemented via a tablet computer using Bluetooth communication.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - 1750/ET - ValueTronics International, Inc.
Elgin, IL, USA
Power Analyzer
1750/ET
Power Analyzer 1750/ET
The 1750/ET is a power analyzer from Fluke. Features: Three-phase power quality recorder with an Android tablet wireless front panel interface Complies with IEC 61000-4-30 Class-A standards for correct evaluation of all measured values Supports quick and reliable configuration even in awkward test locations with the wireless interface that provides a window into what the instrument is recording Applications: Long-term analysis: Uncover hard-to-find or intermittent issues; monitor critical equipment, capturing power quality events to correlate with equipment malfunction Power quality surveys: Quantify power quality throughout a facility, documenting results with professional reports Quality of service compliance: Validate incoming power quality at the service entrance Equipment Installation/Commiss ioning: Benchmark: power system prior to install to insure quality of service Long-Term Analysis – Uncover hard-to-find or intermittent issues. Load Studies – Verify the available electrical system capacity before adding loads. Specifications: Power quality measurement standards - Conformance, IEC 61999-1-4 Class 1, IEC 61000-4-30 Class A, S or B depending on measurement function, IEEE519, IEEE1159, IEEE1459 and EN50160 Clock/calendar - Leap years, 24-hour clock Real-time clock accuracy - Not more than ±1 s/day Internal memory capacity for data - At least 2 GB Maximum recording period - At least 31 days Measurement time control - Automatic Maximum number of events - Limited only by the size of the internal memory Power requirements - 100 to 240 V rms ±10%, 47-63 Hz, 40 W Operating time during interruptions (internal UPS operation) - 5 minutes per interruption, 60 minutes total operating time without recharging Dimensions - 215 x 310 x 35 mm (8.5 x 12.2 x 3.5 in) The Fluke 1750/ET is a power analyzer. Setting up a power quality analyzer to capture detailed power quality data has never been easier that it is with the Fluke 1750/ET. The only things you need to know are the system voltage, frequency and the power configuration (delta or wye). The analyzer then captures the most important data for up to 30 days without losing the most important details. These power meters automatically record every power quality parameter and event, on every cycle – all the time. Once the data is captured download via Ethernet or directly to 2GB SD card (without the need of any other device). The Fluke 1750/ET features a wireless front panel for viewing measurements, data and setting up, implemented via a tablet computer using Bluetooth communication.

The 1750/ET is a power analyzer from Fluke.

Features:

  • Three-phase power quality recorder with an Android tablet wireless front panel interface
  • Complies with IEC 61000-4-30 Class-A standards for correct evaluation of all measured values
  • Supports quick and reliable configuration even in awkward test locations with the wireless interface that provides a window into what the instrument is recording

Applications:

  • Long-term analysis: Uncover hard-to-find or intermittent issues; monitor critical equipment, capturing power quality events to correlate with equipment malfunction
  • Power quality surveys: Quantify power quality throughout a facility, documenting results with professional reports
  • Quality of service compliance: Validate incoming power quality at the service entrance
  • Equipment Installation/Commissioning: Benchmark: power system prior to install to insure quality of service
  • Long-Term Analysis – Uncover hard-to-find or intermittent issues.
  • Load Studies – Verify the available electrical system capacity before adding loads.

Specifications:

  • Power quality measurement standards - Conformance, IEC 61999-1-4 Class 1, IEC 61000-4-30 Class A, S or B depending on measurement function, IEEE519, IEEE1159, IEEE1459 and EN50160
  • Clock/calendar - Leap years, 24-hour clock
  • Real-time clock accuracy - Not more than ±1 s/day
  • Internal memory capacity for data - At least 2 GB
  • Maximum recording period - At least 31 days
  • Measurement time control - Automatic
  • Maximum number of events - Limited only by the size of the internal memory
  • Power requirements - 100 to 240 V rms ±10%, 47-63 Hz, 40 W
  • Operating time during interruptions (internal UPS operation) - 5 minutes per interruption, 60 minutes total operating time without recharging
  • Dimensions - 215 x 310 x 35 mm (8.5 x 12.2 x 3.5 in)

The Fluke 1750/ET is a power analyzer. Setting up a power quality analyzer to capture detailed power quality data has never been easier that it is with the Fluke 1750/ET. The only things you need to know are the system voltage, frequency and the power configuration (delta or wye). The analyzer then captures the most important data for up to 30 days without losing the most important details. These power meters automatically record every power quality parameter and event, on every cycle – all the time. Once the data is captured download via Ethernet or directly to 2GB SD card (without the need of any other device). The Fluke 1750/ET features a wireless front panel for viewing measurements, data and setting up, implemented via a tablet computer using Bluetooth communication.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 1750/ET
Product Name Power Analyzer
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer - PCE-GPA 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 10 to 600 volts
Current Range 5 to 2000 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details