Fluke Power Analyzer 1744 BASIC

Description
The 1744 BASIC is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Measurement of common power parameters: V, A, W, VA, VAR, PF, energy, flicker, voltage events, and THD Measurement of voltage and current harmonics to the 50th, unbalance, and mains signaling Dust/water resistance: IP65 Water Proof Display: LED UPS ride-through: 3s Plug and play: Setup in minutes with automatic current probe detection and powering Installs inside the cabinet: Compact, fully-insulated housing and accessories fit easily in tight spaces next to live power Determines the root cause: Included PQ Log software quickly analyzes trends, creates statistical summaries, and generates detailed graphs and tables Monitors power for the long-term: Data can be downloaded during recording without interruption Measure voltage with premium accuracy: IEC61000-4-30 Class-A compliant voltage accuracy (0.1%) Quickly validate quality of power: Assess power quality according to EN50160 power quality standard with statistical overview Rugged and reliable: Designed for everyday field use with no moving parts and durable insulated case with 2 year warranty Applications: Disturbance analysis – Uncover root cause of equipment malfunction for later mitigation and predictive maintenance Quality of service compliance – Validate incoming power quality at the service entrance Power quality studies – Assess baseline power quality to validate compatibility with critical systems before installation Load studies – Verify electrical system capacity before adding loads Energy and power quality assessment – Validate performance of facility improvements by quantifying energy consumption, power factor, and general power quality before and after improvements Includes: CD-ROM with PQ Log software RS232 interface cable and RS232-USB adapter Test leads for voltages and power supply 4 black dolphin clips Color localization kit Carrying bag Test certificate with measurement values Printed English manual Multi-language manual CD The Fluke 1744 Basic three-phase power quality loggers are everyday power meters for technicians who troubleshoot and analyze power quality issues. Capable of simultaneously logging up to 500 power parameters for up to 85 days and monitoring for events, these power loggers help uncover intermittent and hard-to-find power quality issues. The included PQ Log software quickly assesses the quality of power at the service entrance, substation, or at the load, according to the latest EN50160 standard.
Datasheet
Description
The 1744 BASIC is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Measurement of common power parameters: V, A, W, VA, VAR, PF, energy, flicker, voltage events, and THD Measurement of voltage and current harmonics to the 50th, unbalance, and mains signaling Dust/water resistance: IP65 Water Proof Display: LED UPS ride-through: 3s Plug and play: Setup in minutes with automatic current probe detection and powering Installs inside the cabinet: Compact, fully-insulated housing and accessories fit easily in tight spaces next to live power Determines the root cause: Included PQ Log software quickly analyzes trends, creates statistical summaries, and generates detailed graphs and tables Monitors power for the long-term: Data can be downloaded during recording without interruption Measure voltage with premium accuracy: IEC61000-4-30 Class-A compliant voltage accuracy (0.1%) Quickly validate quality of power: Assess power quality according to EN50160 power quality standard with statistical overview Rugged and reliable: Designed for everyday field use with no moving parts and durable insulated case with 2 year warranty Applications: Disturbance analysis – Uncover root cause of equipment malfunction for later mitigation and predictive maintenance Quality of service compliance – Validate incoming power quality at the service entrance Power quality studies – Assess baseline power quality to validate compatibility with critical systems before installation Load studies – Verify electrical system capacity before adding loads Energy and power quality assessment – Validate performance of facility improvements by quantifying energy consumption, power factor, and general power quality before and after improvements Includes: CD-ROM with PQ Log software RS232 interface cable and RS232-USB adapter Test leads for voltages and power supply 4 black dolphin clips Color localization kit Carrying bag Test certificate with measurement values Printed English manual Multi-language manual CD The Fluke 1744 Basic three-phase power quality loggers are everyday power meters for technicians who troubleshoot and analyze power quality issues. Capable of simultaneously logging up to 500 power parameters for up to 85 days and monitoring for events, these power loggers help uncover intermittent and hard-to-find power quality issues. The included PQ Log software quickly assesses the quality of power at the service entrance, substation, or at the load, according to the latest EN50160 standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer 1744 BASIC
The 1744 BASIC is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: Measurement of common power parameters: V, A, W, VA, VAR, PF, energy, flicker, voltage events, and THD Measurement of voltage and current harmonics to the 50th, unbalance, and mains signaling Dust/water resistance: IP65 Water Proof Display: LED UPS ride-through: 3s Plug and play: Setup in minutes with automatic current probe detection and powering Installs inside the cabinet: Compact, fully-insulated housing and accessories fit easily in tight spaces next to live power Determines the root cause: Included PQ Log software quickly analyzes trends, creates statistical summaries, and generates detailed graphs and tables Monitors power for the long-term: Data can be downloaded during recording without interruption Measure voltage with premium accuracy: IEC61000-4-30 Class-A compliant voltage accuracy (0.1%) Quickly validate quality of power: Assess power quality according to EN50160 power quality standard with statistical overview Rugged and reliable: Designed for everyday field use with no moving parts and durable insulated case with 2 year warranty Applications: Disturbance analysis – Uncover root cause of equipment malfunction for later mitigation and predictive maintenance Quality of service compliance – Validate incoming power quality at the service entrance Power quality studies – Assess baseline power quality to validate compatibility with critical systems before installation Load studies – Verify electrical system capacity before adding loads Energy and power quality assessment – Validate performance of facility improvements by quantifying energy consumption, power factor, and general power quality before and after improvements Includes: CD-ROM with PQ Log software RS232 interface cable and RS232-USB adapter Test leads for voltages and power supply 4 black dolphin clips Color localization kit Carrying bag Test certificate with measurement values Printed English manual Multi-language manual CD The Fluke 1744 Basic three-phase power quality loggers are everyday power meters for technicians who troubleshoot and analyze power quality issues. Capable of simultaneously logging up to 500 power parameters for up to 85 days and monitoring for events, these power loggers help uncover intermittent and hard-to-find power quality issues. The included PQ Log software quickly assesses the quality of power at the service entrance, substation, or at the load, according to the latest EN50160 standard.

The 1744 BASIC is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power supplies, industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers.

Additional Features:

  • Measurement of common power parameters: V, A, W, VA, VAR, PF, energy, flicker, voltage events, and THD
  • Measurement of voltage and current harmonics to the 50th, unbalance, and mains signaling
  • Dust/water resistance: IP65 Water Proof
  • Display: LED
  • UPS ride-through: 3s
  • Plug and play: Setup in minutes with automatic current probe detection and powering
  • Installs inside the cabinet: Compact, fully-insulated housing and accessories fit easily in tight spaces next to live power
  • Determines the root cause: Included PQ Log software quickly analyzes trends, creates statistical summaries, and generates detailed graphs and tables
  • Monitors power for the long-term: Data can be downloaded during recording without interruption
  • Measure voltage with premium accuracy: IEC61000-4-30 Class-A compliant voltage accuracy (0.1%)
  • Quickly validate quality of power: Assess power quality according to EN50160 power quality standard with statistical overview
  • Rugged and reliable: Designed for everyday field use with no moving parts and durable insulated case with 2 year warranty

Applications:

  • Disturbance analysis – Uncover root cause of equipment malfunction for later mitigation and predictive maintenance
  • Quality of service compliance – Validate incoming power quality at the service entrance
  • Power quality studies – Assess baseline power quality to validate compatibility with critical systems before installation
  • Load studies – Verify electrical system capacity before adding loads
  • Energy and power quality assessment – Validate performance of facility improvements by quantifying energy consumption, power factor, and general power quality before and after improvements

Includes:

  • CD-ROM with PQ Log software
  • RS232 interface cable and RS232-USB adapter
  • Test leads for voltages and power supply
  • 4 black dolphin clips
  • Color localization kit
  • Carrying bag
  • Test certificate with measurement values
  • Printed English manual
  • Multi-language manual CD

The Fluke 1744 Basic three-phase power quality loggers are everyday power meters for technicians who troubleshoot and analyze power quality issues. Capable of simultaneously logging up to 500 power parameters for up to 85 days and monitoring for events, these power loggers help uncover intermittent and hard-to-find power quality issues. The included PQ Log software quickly assesses the quality of power at the service entrance, substation, or at the load, according to the latest EN50160 standard.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 1744 BASIC
Product Name Power Analyzer
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details
Power Quality Analysers - 1232207 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
View Details