Gems Sensors & Controls Flow Sensor, 0.53-7Gpm, 200Psi, 3/8 Npt; Flow Rate Min Gems Sensors 173935

Description
FLOW SENSOR, 0.53-7GPM, 200PSI, 3/8" NPT; Flow Rate Min:0.53GPM (US); Flow Rate Max:7.9GPM (US); Pressure Max:200psi; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:3%; Port Size:9.53mm; Product Range:FT-110 Series RoHS Compliant: Yes
Datasheet
Description
FLOW SENSOR, 0.53-7GPM, 200PSI, 3/8" NPT; Flow Rate Min:0.53GPM (US); Flow Rate Max:7.9GPM (US); Pressure Max:200psi; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:3%; Port Size:9.53mm; Product Range:FT-110 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 0.53-7Gpm, 200Psi, 3/8 Npt; Flow Rate Min Gems Sensors - 92C8732 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.53-7Gpm, 200Psi, 3/8 Npt; Flow Rate Min Gems Sensors
92C8732
Flow Sensor, 0.53-7Gpm, 200Psi, 3/8 Npt; Flow Rate Min Gems Sensors 92C8732
FLOW SENSOR, 0.53-7GPM, 200PSI, 3/8" NPT; Flow Rate Min:0.53GPM (US); Flow Rate Max:7.9GPM (US); Pressure Max:200psi; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:3%; Port Size:9.53mm; Product Range:FT-110 Series RoHS Compliant: Yes

FLOW SENSOR, 0.53-7GPM, 200PSI, 3/8" NPT; Flow Rate Min:0.53GPM (US); Flow Rate Max:7.9GPM (US); Pressure Max:200psi; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:3%; Port Size:9.53mm; Product Range:FT-110 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8732
Product Name Flow Sensor, 0.53-7Gpm, 200Psi, 3/8 Npt; Flow Rate Min Gems Sensors
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 200 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Turbine -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Meter Technology Turbine
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Process Cooling Water Stick - PCWR075BVT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Liquid Flow Meters - Milli - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic Clamp-On Liquid Flow Meter - PanaFlow LC - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details