Gems Sensors & Controls Flow Sensor, 0.26-4Gpm, 200Psi, 3/8 Npt; Flow Rate Min Gems Sensors 173934

Description
FLOW SENSOR, 0.26-4GPM, 200PSI, 3/8 NPT; Flow Rate Min:0.26GPM (US); Flow Rate Max:4GPM (US); Pressure Max:200psi; Accuracy %:3%; Port Size:9.525mm; Accuracy:+/-3% of Reading; Body Material:Nylon 12; Connection Size:3/8" RoHS Compliant: Yes
Datasheet
Description
FLOW SENSOR, 0.26-4GPM, 200PSI, 3/8 NPT; Flow Rate Min:0.26GPM (US); Flow Rate Max:4GPM (US); Pressure Max:200psi; Accuracy %:3%; Port Size:9.525mm; Accuracy:+/-3% of Reading; Body Material:Nylon 12; Connection Size:3/8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensor, 0.26-4Gpm, 200Psi, 3/8 Npt; Flow Rate Min Gems Sensors - 92C8731 - Newark, An Avnet Company
Chicago, IL, United States
Flow Sensor, 0.26-4Gpm, 200Psi, 3/8 Npt; Flow Rate Min Gems Sensors
92C8731
Flow Sensor, 0.26-4Gpm, 200Psi, 3/8 Npt; Flow Rate Min Gems Sensors 92C8731
FLOW SENSOR, 0.26-4GPM, 200PSI, 3/8 NPT; Flow Rate Min:0.26GPM (US); Flow Rate Max:4GPM (US); Pressure Max:200psi; Accuracy %:3%; Port Size:9.525mm; Accuracy:+/-3% of Reading; Body Material:Nylon 12; Connection Size:3/8" RoHS Compliant: Yes

FLOW SENSOR, 0.26-4GPM, 200PSI, 3/8 NPT; Flow Rate Min:0.26GPM (US); Flow Rate Max:4GPM (US); Pressure Max:200psi; Accuracy %:3%; Port Size:9.525mm; Accuracy:+/-3% of Reading; Body Material:Nylon 12; Connection Size:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 92C8731
Product Name Flow Sensor, 0.26-4Gpm, 200Psi, 3/8 Npt; Flow Rate Min Gems Sensors
Product Standards RoHS
Process Media Type Liquid
Operating Pressure 200 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Nano - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LCT8 - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details
Process Cooling Water Stick - PCWR075BEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Wedge meterflow element - FPD470F - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 1.50 to 24.00 inch (38.1 to 610 mm)
Mounting In-line
View Details