FLOW SENSOR, 0.13-1.3GPM, 200PSI, 3/8" NPT; Flow Rate Min:0.26GPM (US); Flow Rate Max:2.6GPM (US); Pressure Max:200psi; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Accuracy %:3%; Port Size:9.53mm; Product Range:FT-110 SeriesRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 92C8729 |
| Product Name | Flow Sensor, 0.13-1.3Gpm, 200Psi, 3/8 Npt; Flow Rate Min Gems Sensors |
| Process Media Type | Liquid |