Gems Sensors & Controls Liquid Level Sensor, 3Bar, 1/8 Npt; Flow Rate Min Gems Sensors 173250

Description
LIQUID LEVEL SENSOR, 3BAR, 1/8" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:3bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:3.175mm; Product Range:LS-3 Series
Datasheet
Description
LIQUID LEVEL SENSOR, 3BAR, 1/8" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:3bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:3.175mm; Product Range:LS-3 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Sensor, 3Bar, 1/8 Npt; Flow Rate Min Gems Sensors - 02H2917 - Newark, An Avnet Company
Chicago, IL, United States
Liquid Level Sensor, 3Bar, 1/8 Npt; Flow Rate Min Gems Sensors
02H2917
Liquid Level Sensor, 3Bar, 1/8 Npt; Flow Rate Min Gems Sensors 02H2917
LIQUID LEVEL SENSOR, 3BAR, 1/8" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:3bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:3.175mm; Product Range:LS-3 Series

LIQUID LEVEL SENSOR, 3BAR, 1/8" NPT; Flow Rate Min:-; Flow Rate Max:-; Pressure Max:3bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:-; Port Size:3.175mm; Product Range:LS-3 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Liquid Flow Meters
Product Number 02H2917
Product Name Liquid Level Sensor, 3Bar, 1/8 Npt; Flow Rate Min Gems Sensors
Process Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Vortex Flow Meter - HGVF - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Process Media Type Liquid
Accuracy 1.5 ±%
View Details
Measurement - Flow - variable-area-Flow-meter - 199335659 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.88 to 8.81 GPM (3.34 to 33.36 L/min)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details