FLOW SENSOR, 1.5-12GPM, 6.9BAR, 12.7MM; Flow Rate Min:1.5GPM (US); Flow Rate Max:12GPM (US); Pressure Max:6.9bar; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Accuracy %:7%; Port Size:12.7mm; Product Range:RFA Series
| Newark, An Avnet Company | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | 18M4615 |
| Product Name | Flow Sensor, 1.5-12Gpm, 6.9Bar, 12.7Mm; Flow Rate Min Gems Sensors |
| Process Media Type | Liquid |